EN
  • EN
  • DE

STU3LN62K3

Part No STU3LN62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 620 V, 2.5 Ω , 2.5 A SuperMESH3™ Power MOSFET DPAK, TO-220FP, TO-220, IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH3
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 620V
Current - Continuous Drain (Id) @ 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 386pF @ 50V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 45W (Tc)
Rds On (Maximum) @ Id, Vgs 3 Ohm @ 1.25A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1262253-STU3LN62K3
Manufacturer Homepage www.st.com
Family Name STU3LN62K3
Introduction Date February 04, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STU3LN62K3 CAD Model

Description

Introducing the STU3LN62K3 Power MOSFET by STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STU3LN62K3, a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic applications. This advanced power device is part of ST's STripFET™ III series, known for their low on-resistance and minimal gate charge, which translates to superior switching performance and improved overall efficiency.

Key Features

  • Low Threshold Drive: The STU3LN62K3 operates at a low gate drive voltage, making it suitable for low-power applications and ensuring compatibility with logic-level driven circuits.
  • High Efficiency: With its low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal conduction losses, offering an energy-efficient solution for power management tasks.
  • Reduced Footprint: Housed in a compact surface-mount package, the STU3LN62K3 is ideal for space-constrained applications, enabling designers to minimize PCB size without sacrificing performance.
  • Robust Thermal Performance: The power MOSFET is designed to handle high currents while maintaining a low junction temperature, ensuring reliability even under stressful conditions.

Applications

The versatility of the STU3LN62K3 makes it an excellent choice for a wide range of applications, including:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Load switches
  • Battery-powered devices
  • Computing and telecom power systems

Product Specifications

The STU3LN62K3 boasts impressive technical specifications that cater to a variety of design requirements:

  • Voltage Rating: 620V
  • Continuous Drain Current: 3A
  • Power Dissipation: 35W
  • Low Gate Charge
  • Low Input Capacitance

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The STU3LN62K3 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and consumer electronic devices. With its robust design and proven performance, the STU3LN62K3 is a trusted component for engineers looking to optimize their power circuit designs.

For detailed product information, technical documentation, and support resources, visit the STMicroelectronics website.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0195 $50.9750
120+ $0.8366 $100.3920
190+ $0.8104 $153.9760
260+ $0.7843 $203.9180
330+ $0.7581 $250.1730
445+ $0.6797 $302.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess