EN
  • EN
  • DE

STLM75M2F

Part No STLM75M2F
Manufacturer STMicroelectronics
Catalog Temperature Sensors, Transducers
Description SENSOR TEMPERATURE I2C/SMBUS 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 437686
Standard Package 1
Category Sensors Transducers
Family Temperature Sensors Transducers
Packaging Reel
Sensor Type Digital Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 8 b
Features Output Switch Programmable Limit Shutdown Mode Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Catalog Temperature Monitoring System
Win Source Part Number 038427-STLM75M2F
Family Name STDS75
Introduction Date November 28, 2005
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLM75M2F CAD Model

Description

STLM75M2F Digital Temperature Sensor

The STLM75M2F is a precision digital temperature sensor from STMicroelectronics, designed to offer both accuracy and simplicity for temperature monitoring in a wide range of applications. This sensor operates over a -55°C to +125°C temperature range, making it suitable for demanding environments where reliable temperature readings are critical.

Key Features

  • Accuracy: The STLM75M2F boasts an impressive accuracy of ±3°C (max) over the full temperature range, ensuring precise temperature measurements for your applications.
  • Digital Interface: It comes with an I2C serial interface, which allows for easy integration into existing systems and supports up to 8 devices on the same bus, enabling multi-point temperature sensing without the need for complex wiring.
  • Programmable Resolution: Users can configure the resolution of the STLM75M2F from 9 to 12 bits, allowing for a balance between measurement resolution and conversion time based on specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is ideal for battery-powered applications, with its low operating current significantly extending battery life.
  • Thermostat Function: An integrated thermostat function can be programmed to trigger an alert when the temperature exceeds user-defined limits, providing an automatic response to overheating events.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 2.7V to 5.5V, accommodating various power supply specifications and ensuring versatility across different platforms.

Applications

The STLM75M2F is ideal for a variety of applications, including:

  • System thermal management
  • Personal computers and servers
  • Office electronics
  • Industrial controllers
  • Environmental monitoring
  • Battery management systems

With its robust feature set and flexible integration options, the STLM75M2F from STMicroelectronics is a top choice for engineers and designers looking for reliable and efficient temperature monitoring solutions.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $2.5468
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.9897
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.9819
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.4981

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9897 $54.4335
125+ $0.8121 $101.5125
195+ $0.7867 $153.4065
265+ $0.7613 $201.7445
340+ $0.7360 $250.2400
455+ $0.6598 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,652 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess