EN
  • EN
  • DE
  • IT

ADT7461A0002RMZR

Part No ADT7461A0002RMZR
Manufacturer ON Semiconductor
Catalog Temperature Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer ON Semiconductor
Win Source Part Number 173630-ADT7461A0002RMZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7461A0002RMZR CAD Model

Description

ON Semiconductor ADT7461A0002RMZR Temperature Sensor

The ON Semiconductor ADT7461A0002RMZR is a high-performance, dual-channel digital temperature sensor that offers precise thermal monitoring in a compact and efficient package. This advanced sensor is designed to address the growing need for temperature accuracy in a variety of applications, ranging from computer systems and servers to telecommunications and industrial equipment.

The ADT7461A0002RMZR is capable of measuring temperature with a resolution of 1°C and provides a temperature range from -40°C to +120°C, making it suitable for a wide array of environments. The device features a dual-channel design, which allows it to monitor both its own temperature and the temperature of a remote thermal diode, typically located on a CPU or another high-temperature integrated circuit.

One of the key advantages of the ADT7461A0002RMZR is its simplicity of integration into existing systems. It communicates over a 2-wire serial interface that is compatible with the SMBus 2.0 protocol, ensuring easy connectivity with most microcontrollers and other digital systems. Furthermore, the sensor's small form factor, housed in a 10-MSOP (Mini Small Outline Package), makes it an ideal choice for space-constrained applications.

The ADT7461A0002RMZR also comes with several built-in features that enhance its performance and versatility. It includes programmable overtemperature alarms that can trigger a system response when critical temperature thresholds are surpassed, helping to prevent overheating and potential damage to components. Additionally, the sensor supports a shutdown mode that reduces power consumption when temperature monitoring is not required, contributing to the overall energy efficiency of the system it is part of.

With its high accuracy, ease of use, and robust feature set, the ON Semiconductor ADT7461A0002RMZR temperature sensor is an excellent choice for engineers and designers looking to implement reliable thermal management solutions in their electronic designs. Its precision and durability ensure that it can meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $2.8524
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $15.7664
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $2.7069
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning
Lowest to $7.5301
Microchip Technology
Lowest to $0.7684
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $1.0997
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.8506
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $6.7901
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.9506 $65.4566
27+ $4.8821 $131.8167
42+ $4.7294 $198.6348
57+ $4.5768 $260.8776
74+ $4.4255 $327.4870
98+ $3.9675 $388.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess