EN
  • EN
  • DE

AD7314ARM-REEL7

Part No AD7314ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 171693-AD7314ARM-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7314
Introduction Date October 30, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7314ARM-REEL7 CAD Model

Description

The AD7314ARM-REEL7 is a high-performance digital temperature sensor manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This sensor is designed to provide precise temperature measurements while operating over a wide temperature range, making it ideal for a variety of applications in industrial, medical, and consumer electronics.

Key Features

  • Temperature Range: The AD7314ARM-REEL7 is capable of measuring temperatures from -40°C to +85°C, providing flexibility for use in environments with varying temperature conditions.
  • High Accuracy: This sensor offers an accuracy of ±1°C, ensuring reliable and precise temperature readings critical for sensitive applications.
  • Digital Interface: It features a serial digital interface that allows for easy integration with microcontrollers and other digital systems.
  • Low Voltage Operation: The device operates from a single 2.7 V to 5.5 V supply, making it suitable for battery-powered applications and portable devices.
  • Small Package: The sensor comes in a compact MSOP-8 package, which conserves space on printed circuit boards and is conducive to miniaturized designs.
  • Reel Packaging: Supplied in reel packaging (REEL7), it is optimized for efficient handling and automated assembly processes, ideal for large-scale manufacturing.

Applications

The AD7314ARM-REEL7 is versatile and can be used in a range of applications including:

  • Environmental Control Systems
  • Computer Thermal Monitoring
  • Industrial Process Control
  • Portable Electronic Devices
  • Medical Equipment Monitoring

Why Choose the AD7314ARM-REEL7?

With its high accuracy, wide operating temperature range, and low-voltage operation, the AD7314ARM-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable temperature sensing solution. The digital interface simplifies integration, and the compact package size is perfect for space-constrained applications. When it comes to ensuring precise temperature regulation and monitoring, the AD7314ARM-REEL7 is a go-to component that delivers performance and quality synonymous with Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Precision Temperature Sensors
Lowest to $1.5078
Analog Devices Inc.
Need more? Email Us
Maxim Integrated
Lowest to $4.3657
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.4571
Analog Devices Inc.
Fan Controller with SMBus Interface
Lowest to $1.0082
Texas Instruments
Lowest to $0.8732
Texas Instruments
Need more? Email Us
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.4334
STMicroelectronics
SENSOR TEMP RATIOMETRIC TO92-3
Lowest to $0.3377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3767 $61.2738
33+ $3.5911 $118.5063
50+ $3.4790 $173.9500
69+ $3.3667 $232.3023
89+ $3.2545 $289.6505
119+ $2.9178 $347.2182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess