EN
  • EN
  • DE

1N5401G

Part No 1N5401G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 3A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N5401
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854353-1N5401G
Ultra Librarian 3D Model Ultra Librarian 1N5401G CAD Model

Description

The 1N5401G is a robust rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-quality electronic component is well-suited for a wide range of applications that require efficient and reliable rectification functions.

Key Features

  • High Current Capability: With a forward current rating of 3.0 A, the 1N5401G is capable of handling high current loads, making it ideal for power supply and high-power applications.
  • High Surge Current Capability: It can withstand surge currents, ensuring durability and reliability in applications with transient overloads.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which means it has high efficiency and minimal power loss during operation.
  • High Reverse Voltage: With a reverse voltage rating of 100 V, it can be used in circuits that experience high levels of voltage without the risk of breakdown.

Electrical Characteristics

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 100 V
  • Average Rectified Forward Current (I<sub>o): 3.0 A
  • Non-Repetitive Peak Forward Surge Current (I<sub>FSM): 200 A
  • Operating Junction Temperature Range: -65°C to +175°C

Applications

The 1N5401G is versatile and can be used in various applications, including:

  • Power supplies
  • Consumer electronics
  • Industrial panels
  • Telecommunications equipment
  • Automotive systems

Quality and Compliance

ON Semiconductor is committed to providing high-quality products that meet industry standards. The 1N5401G is no exception, as it complies with RoHS and is lead-free, ensuring that it is environmentally friendly and safe for use in a wide range of consumer and industrial products.

Whether you are designing a new power system or upgrading an existing one, the 1N5401G from ON Semiconductor offers the performance and reliability you need to ensure a stable and efficient operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1395 $50.2200
875+ $0.1144 $100.1000
1,355+ $0.1109 $150.2695
1,865+ $0.1073 $200.1145
2,415+ $0.1037 $250.4355
3,230+ $0.0930 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,573 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess