EN
  • EN
  • DE

74LCX373TTR

Part No 74LCX373TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D 3STATE 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 038996-74LCX373TTR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74LCX373TTR CAD Model

Description

The 74LCX373TTR is a high-performance, low-voltage octal transparent latch designed by STMicroelectronics. This advanced CMOS device is tailored for optimal performance in 3.3V systems, but it is also 5V tolerant, ensuring compatibility with older voltage levels. The 74LCX373TTR is part of STMicroelectronics' LCX family, known for its low power consumption and high noise immunity.

Key Features

  • Low Voltage Operation: The 74LCX373TTR operates at a nominal voltage of 3.3V, making it suitable for modern, low-power applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V, ensuring the device can interface with both 3.3V and 5V systems without the need for additional level shifting.
  • High-Speed Performance: This device boasts a high-speed performance, which is essential for systems that require fast data throughput.
  • Power-Down High-Impedance Inputs and Outputs: It features a power-down high-impedance state that minimizes power consumption when not in active use.
  • Support for Live Insertion: The 74LCX373TTR is designed to support live insertion and withdrawal without glitching, allowing for maintenance and upgrades without system downtime.
  • Transparent Latches: Data inputs appear at the outputs when the latch-enable (LE) input is HIGH, and the data is latched when LE is taken LOW.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry, eliminating the need for external pull-up resistors.

Applications

The versatility of the 74LCX373TTR makes it ideal for a wide range of applications, including:

  • Memory address latching
  • Data multiplexing
  • System control functions
  • Communication systems

Product Packaging

The 74LCX373TTR comes in a TSSOP package, which is a space-saving option for PCBs where space is at a premium. The package is designed for surface mount technology (SMT), providing a reliable connection and ease of assembly in automated manufacturing processes.

Conclusion

Overall, the 74LCX373TTR from STMicroelectronics is a robust and versatile component that meets the needs of modern electronic systems requiring low voltage operation with the added flexibility of 5V tolerance. Its high-speed performance and power-saving features make it an excellent choice for designers looking to optimize their applications for both performance and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,183 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess