The MAX3464CSA+ is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is specifically engineered to operate in environments where high-speed data transmission is crucial, making it an ideal choice for industrial, network, and automation applications.
Key Features
- High-Speed Operation: The MAX3464CSA+ supports data rates up to 10Mbps, ensuring efficient and rapid data transfer for critical applications.
- Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this transceiver is suitable for use in harsh industrial environments.
- Low Power Consumption: The device features a low quiescent current, which helps to minimize power usage and extend the life of battery-powered systems.
- Integrated Protection: It includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
- Robust ESD Protection: The transceiver is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device against electrical transients and ensuring system reliability.
Applications
The MAX3464CSA+ is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Building automation
- Networked security systems
- Data acquisition systems
- Point-of-sale terminals
Technical Specifications
Parameter
Value
Part Number
MAX3464CSA+
Protocol
RS-485/RS-422
Data Rate
10Mbps
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Package Type
8-SOIC
Overall, the MAX3464CSA+ transceiver from Maxim Integrated offers a robust and efficient solution for high-speed data communication in demanding industrial and commercial environments.