Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 788188-DSPIC33FJ12MC202-E/SP
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ12MC202
Introduction Date January 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC202-E/SP CAD Model

Description

dSPIC33FJ12MC202-E/SP: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ12MC202-E/SP is a powerful digital signal controller (DSC) designed by Microchip Technology, tailored for applications requiring a seamless blend of high-speed digital signal processing capabilities and the simplicity of a microcontroller. This compact yet robust integrated circuit is part of Microchip's dsPIC33F family and is engineered to meet the demands of a wide range of applications, including motor control, power conversion, and sensing in industrial, automotive, and consumer electronics sectors.

Key Features:

  • Advanced Architecture: Built on a 16-bit architecture, the dsPIC33FJ12MC202-E/SP offers a maximum CPU speed of 40 MIPS (Million Instructions Per Second), providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: This DSC comes with 12 KB of Flash memory and 1 KB of RAM, ensuring adequate space for application code and data handling.
  • Dual Motor Control PWMs: The device is equipped with specialized peripherals for motor control applications, including high-resolution PWMs (Pulse Width Modulators) that enable precise control of motor functions.
  • Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, allowing for accurate measurement of analog signals.
  • Robust I/O Capabilities: With 21 I/O pins, the dSPIC33FJ12MC202-E/SP offers flexible interfacing options, making it suitable for a variety of peripheral connections.
  • Communication Interfaces: The device supports multiple communication protocols, including I²C, SPI, and UART, facilitating easy data exchange with other components within a system.
  • Extended Temperature Range: It is designed to operate within an extended temperature range, making it reliable for use in harsh environmental conditions.

Applications:

The dSPIC33FJ12MC202-E/SP is an ideal choice for designers looking to implement advanced control systems. Its applications span across:

  • Automotive engine control systems
  • Industrial automation and robotics
  • Power supply and power management systems
  • Consumer electronics such as audio processing
  • Advanced sensor integration and signal filtering

With its combination of performance, memory, and peripheral integration, the dSPIC33FJ12MC202-E/SP by Microchip Technology stands as a versatile and efficient solution for developing sophisticated control systems that require real-time processing and high reliability.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention