Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765003-74ACT16240DLR
Family Name 74ACT16240
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16240DLR CAD Model

Description

Product Overview: 74ACT16240DLR from Texas Instruments

The 74ACT16240DLR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to meet the demanding needs of high-speed data transmission systems. This integrated circuit is part of the ACT (Advanced CMOS Technology) family and is characterized by its high speed and low power consumption, making it ideal for interfacing with bus-oriented systems.

Key Features:

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 2
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Current - Output High, Low: 24mA, 24mA
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

The 74ACT16240DLR features two independent 8-bit sections, each with its own output enable (OE) control. This allows for greater flexibility in controlling the flow of data. The 3-state outputs can be placed in a high-impedance mode, which is essential when multiple drivers are connected to the same data bus, preventing bus contention.

With its wide operating voltage range and compatibility with TTL (Transistor-Transistor Logic) levels, this device can easily be integrated into mixed-technology systems. The 74ACT16240DLR is designed to drive capacitive loads of up to 50 pF with power-off disable capability on both the input and output, which helps prevent erroneous data transmission during power cycling.

Manufactured with Texas Instruments' advanced BiCMOS technology, the 74ACT16240DLR offers the best of both worlds: CMOS low power dissipation and BiCMOS speeds. This product is available in a 48-BSSOP package and is designed for surface mount technology, facilitating efficient assembly in printed circuit boards.

Whether used in personal computers, servers, networking equipment, or other digital systems, the 74ACT16240DLR provides reliable and robust performance to maintain data integrity across physical channels. Texas Instruments' commitment to quality ensures that this buffer and line driver will meet the rigorous standards of today's electronic industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.5V 56-TSSOP
Need more? Email Us
ECAD model for 74FCT16952CTPAG
STMicroelectronics
QUAD BUS BUFFERS 3-STATE
Lowest to $6.5029
ECAD model for M74HC126B1R
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 96-LFBGA
Need more? Email Us
ECAD model for 74LVCH32244AEC,557
Nexperia USA Inc.
IC TXRX NON-INVERT 5.5V 24-SSOP
Need more? Email Us
ECAD model for 74ABT646ADB,118
Texas Instruments
IC BUFF/DVR TRI-ST N-INV SOT23-5
Lowest to $0.0735
ECAD model for 74AHC1G125DBVRG4
Texas Instruments
HEX BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Lowest to $0.4825
ECAD model for SN74LS07DRG4
Nexperia USA Inc.
IC BUFF NON-INVERT 5.5V 8-TSSOP
Lowest to $0.6024
ECAD model for XC7WH126DP,125
Texas Instruments
OCTAL BUS TRANSCEIVERS AND REGISTERS
Need more? Email Us
ECAD model for SN74ABT646APWR
Texas Instruments
QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUTS
Lowest to $0.8876
ECAD model for SN74LS126ADR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9159 $54.0749
25+ $4.0335 $100.8375
39+ $3.9075 $152.3925
53+ $3.7814 $200.4142
69+ $3.6554 $252.2226
92+ $3.2773 $301.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention