Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Cut Tape (CT),,Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 85 ns
Current - Reverse Leakage @ Vr 3 µA @ 600 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH3L
Other Names 497-5157-1,497-5157-2,497-5157-2,497-5157-5,497-5157-6
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282089-STTH3L06B
Ultra Librarian 3D Model Ultra Librarian STTH3L06B CAD Model

Description

STTH3L06B - Ultrafast Recovery Diode from STMicroelectronics

The STTH3L06B, brought to you by STMicroelectronics, is an ultrafast recovery power diode designed to meet the rigorous demands of high-efficiency power supply systems. This diode is part of ST's Turbo 2 ultrafast high voltage series and is specifically engineered to provide outstanding switching performance in applications where efficiency is paramount.

Key Features:

  • Low Forward Voltage Drop: The STTH3L06B boasts a low forward voltage drop, which minimizes power loss and improves overall system efficiency, making it an ideal choice for energy-sensitive circuits.
  • Ultrafast Reverse Recovery Time: With its ultrafast reverse recovery time, this diode is capable of switching quickly, which is critical for high-frequency operations and minimizes losses during power conversion.
  • High Reverse Voltage Capability: The device can withstand high reverse voltages, providing reliability and stability in applications that experience high voltage transients.
  • High Surge Current Capability: It is designed to handle high surge currents without failure, ensuring durability and long-term performance even under stressful conditions.
  • Low Leakage Current: The STTH3L06B exhibits a low leakage current, which contributes to the overall low power consumption of the systems it is used in.

Applications:

The STTH3L06B is suitable for a wide range of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Adapters and on-board DC/DC converters
  • Snubber or clamping diodes
  • Lighting circuits

Package and Quality:

The diode is housed in a robust package that ensures mechanical integrity and thermal performance. STMicroelectronics adheres to stringent quality standards, and the STTH3L06B is no exception, offering reliability and a long operational lifespan.

In summary, the STTH3L06B from STMicroelectronics represents a blend of cutting-edge technology and reliability, designed for applications where efficiency and speed are critical. With its exceptional features, this ultrafast recovery diode is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2962 $64.8100
125+ $1.0647 $133.0875
190+ $1.0310 $195.8900
260+ $0.9974 $259.3240
340+ $0.9650 $328.1000
450+ $0.8641 $388.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 460 pieces
In Stock: 450 pieces Factory Stock: 10 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention