Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475495-100-438280
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-438280 CAD Model

Description

The 100-438280 model is an AMD Embedded Radeon E9173 graphics card featuring a low-profile fan with Full Height Bracket (FHB), tailored for embedded systems needing enhanced graphics capability. This model combines the efficiency of the E9173 GPU with the added flexibility of a standard height bracket, allowing for integration into a broader range of systems, including those requiring full-size expansion cards. It's engineered for applications such as thin clients, medical imaging, and interactive digital signage, providing excellent visuals and energy efficiency. The presence of a low-profile fan ensures proper cooling while maintaining a compact form factor.

You May Also Be Interested in

CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
ECAD model for CISCO UCSC-GPU-K80 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
CISCO
TESLA A30, PASSIVE, 180W, 24GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB.
Dell
DELL NVIDIA Tesla P4
Need more? Email Us
ECAD model for DELL 489-BBCP - Tesla P4 8GB GDDR5
Dell
Nvidia Quadro K420 1GB PCI-e 2.0 x16
Need more? Email Us
ECAD model for DELL F81MD - Nvidia Quadro K420 1GB PCI-e 2.0 x16
Dell
Tesla V100 16GB GPU
Need more? Email Us
ECAD model for DELL VFJ45 - Tesla V100 16GB GPU
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL 699-2G183-0200-200 - Nvidia Tesla T4 16GB GPU
Dell
Intel 7120P 1.238GHz 61C 16GB
Need more? Email Us
ECAD model for DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB
Dell
Matrox - F7011-0001 - 32MB PCI Video Card
Need more? Email Us
ECAD model for DELL G55MDDAP32DBF - Matrox - F7011-0001 - 32MB PCI Video Card
Dell
NVIDIA Grid K2 8GB
Need more? Email Us
ECAD model for DELL DHT18 - NVIDIA Grid K2 8GB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention