EN
  • EN
  • DE

ISP1583BS

Part No ISP1583BS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Hi-Speed Universal Serial Bus peripheral controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086180-ISP1583BS
Family Name ISP1583
Introduction Date September 22, 2008
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1583BS CAD Model

Description

The NXP ISP1583BS is a cutting-edge USB 2.0 interface device designed to facilitate high-speed data transfer and connectivity in a wide range of applications. As a versatile and highly integrated solution, the ISP1583BS is engineered to meet the rigorous demands of modern USB connectivity requirements.

Key Features

  • High-Speed Data Transfer: The ISP1583BS supports high-speed USB 2.0 data rates of up to 480 Mbps, ensuring quick and efficient data transfer between devices.
  • Backward Compatibility: It is fully backward compatible with USB 1.1, guaranteeing seamless integration with older devices.
  • Integrated PHY: The device includes a built-in Physical Layer Transceiver (PHY), which provides a direct interface to the USB cable, simplifying design and reducing external component requirements.
  • Enhanced Power Management: Advanced power management features help to minimize power consumption, making the ISP1583BS ideal for battery-powered applications.
  • Flexible Interface Options: It offers a variety of interface options, including a parallel interface for easy integration with microcontrollers and processors.
  • Comprehensive Support: NXP provides extensive support for the ISP1583BS, including technical documentation, reference designs, and customer support to facilitate product development.

Applications

The ISP1583BS is suitable for a diverse array of applications such as:

  • Portable electronic devices
  • Printers and scanners
  • External storage solutions
  • Networking equipment
  • Consumer electronics

Technical Specifications

The ISP1583BS boasts an impressive set of technical specifications that make it a reliable choice for developers looking to implement USB 2.0 functionality:

  • USB 2.0 High-Speed certified
  • Integrated 3.3V voltage regulator
  • Support for up to 8 endpoints (other than endpoint 0)
  • UTMI compliant
  • Support for both self-powered and bus-powered modes

In conclusion, the NXP ISP1583BS is a highly capable USB 2.0 interface device that offers an optimal blend of speed, power efficiency, and design flexibility, making it an excellent choice for developers and manufacturers seeking to enhance their products with advanced USB capabilities.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $6.5696
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $3.3622
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,853 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess