EN
  • EN
  • DE

TDA2052V

Part No TDA2052V
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO 40W 7HEPTAWATT / 60W Hi-Fi AUDIO POWER AMPLIFIER WITH MUTE / STAND-BY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 40W x 1 at 4Ohm
Supply Voltage (V) ±6V ~ 25V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 7-HEPTAWATT
Manufacturer Package Heptawatt-7 (Vertical, Bent and Staggered Leads)
Part Number Series TDA2052
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805009-TDA2052V
Ultra Librarian 3D Model Ultra Librarian TDA2052V CAD Model

Description

The TDA2052V is a high-fidelity audio power amplifier integrated circuit brought to you by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance products. Designed to deliver premium sound quality, the TDA2052V is perfect for a wide range of audio applications, from home stereo systems to active loudspeakers and high-end car audio systems.

Key Features

  • High Output Power: The TDA2052V can deliver up to 60 watts of continuous average power to an 8 Ohm load with 0.5% THD+N from a 22V supply, making it capable of driving a wide range of speakers with exceptional clarity and power.
  • Wide Supply Voltage Range: This IC operates over a supply voltage range of ±10V to ±25V, providing flexibility in various application designs and ensuring compatibility with a broad spectrum of audio systems.
  • Low Distortion: The low harmonic and crossover distortion of the TDA2052V guarantees high-quality audio reproduction, preserving the integrity of the original sound.
  • Integrated Protection: The IC includes several protection features such as short-circuit protection and thermal shutdown, ensuring reliability and longevity of the audio amplifier under harsh conditions.
  • Mute and Standby Functions: These features allow for reduced power consumption when the amplifier is not in active use, contributing to the energy efficiency of the overall system.

Applications

The versatility of the TDA2052V makes it suitable for a variety of audio applications, including:

  • Hi-Fi Audio Systems
  • Active Speakers
  • Television and Computer Audio Systems
  • Car Audio Amplifiers

Package and Quality

The TDA2052V comes in a robust Heptawatt package, which is designed for optimal heat dissipation and space-saving on PCBs. STMicroelectronics is committed to delivering the highest quality products, and the TDA2052V is no exception, meeting stringent quality and performance standards.

For those seeking an audio amplifier IC that offers both power and precision, the TDA2052V from STMicroelectronics presents an excellent choice that is sure to enhance any audio experience.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess