EN
  • EN
  • DE

STTH1512GY-TR

Part No STTH1512GY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 15A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 1200 V 15A Surface Mount D²PAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTH1512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14190-6, 497-14190-2, 497-14190-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898460-STTH1512GY-TR
Ultra Librarian 3D Model Ultra Librarian STTH1512GY-TR CAD Model

Description

STTH1512GY-TR High Efficiency Power Rectifier

The STTH1512GY-TR is a state-of-the-art ultrafast diode manufactured by STMicroelectronics, designed specifically for switching power supplies and other power conversion systems. This product is part of the Turbo 2 ultrafast high voltage series, and it's known for its low forward voltage drop and minimized recovery time, making it highly efficient in applications that require fast switching and low power loss.

Key Features

  • High Junction Temperature: Capable of operating at high temperatures, this diode can withstand a maximum junction temperature of 175°C, ensuring reliability and performance under stressful conditions.
  • Low Forward Voltage Drop (Vf): With its low forward voltage drop, the STTH1512GY-TR ensures reduced conduction losses, leading to a more efficient power conversion process.
  • Ultrafast Switching: The diode's ultrafast recovery time minimizes switching losses and provides improved performance in high-frequency operations.
  • Soft Recovery Characteristics: The soft recovery feature of the diode reduces electromagnetic interference (EMI), which is crucial in sensitive electronic applications.
  • High Surge Current Capability: Its robust design allows the device to handle high surge currents without failure, providing reliability in applications where surge protection is critical.

Applications

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits
  • Automotive applications

Product Specifications

The STTH1512GY-TR comes in a D2PAK (TO-263) surface-mount package, offering a compact footprint for space-constrained applications. It features a repetitive peak reverse voltage (VRRM) of 1200V and an average forward current (IF(AV)) of 15A, making it suitable for high voltage and current operations. The diode's fast recovery time and high switching frequency make it an excellent choice for modern, high-efficiency power supplies.

Whether you're designing an advanced power supply unit or looking to improve the efficiency of existing power conversion systems, the STTH1512GY-TR from STMicroelectronics provides the performance and reliability needed to meet the demands of high-speed switching applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6479 $51.0706
34+ $2.9932 $101.7688
52+ $2.8997 $150.7844
72+ $2.8061 $202.0392
93+ $2.7126 $252.2718
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess