EN
  • EN
  • DE

ESDALC6V1-1U

Part No ESDALC6V1-1U
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822926-ESDALC6V1-1U
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-1U CAD Model

Description

STMicroelectronics ESDALC6V1-1U: ESD Protection Device

The ESDALC6V1-1U from STMicroelectronics is a state-of-the-art Transil diode designed to protect sensitive electronic equipment from electrostatic discharge (ESD) strikes. This robust component is specifically engineered to safeguard data lines and other I/O ports against ESD without compromising signal integrity, making it an ideal choice for a wide range of applications.

This versatile ESD protection device is housed in a compact μQFN-5L package, which not only saves valuable board space but also enables designers to incorporate it into even the most space-constrained applications. Despite its small form factor, the ESDALC6V1-1U delivers powerful protection with a breakdown voltage of 6.1 volts and a low clamping voltage, ensuring that sensitive circuits remain well within safe operating limits during transient events.

The ESDALC6V1-1U is capable of withstanding ESD strikes up to the IEC 61000-4-2 level 4 standard, providing peak pulse power absorption of up to 200 W (8/20 μs). This level of protection is essential for maintaining the reliability and longevity of electronic devices that are frequently handled or connected to external equipment.

One of the key features of this device is its low leakage current, which minimizes power loss and preserves battery life in portable applications. Additionally, its fast response time ensures that protection is instantaneous, safeguarding components before damage can occur. The ESDALC6V1-1U is also characterized by its low capacitance, making it suitable for protecting high-speed data lines without degrading signal quality.

Whether used in mobile phones, computers, printers, or other sophisticated electronic systems, the ESDALC6V1-1U provides a reliable shield against the potentially damaging effects of ESD. Its combination of small size, high protection level, and electrical efficiency makes it an excellent choice for designers looking to enhance the durability and reliability of their products.

With STMicroelectronics' commitment to quality and performance, the ESDALC6V1-1U represents a top-tier solution for ESD protection in a variety of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess