EN
  • EN
  • DE

APT15DQ100KG

Part No APT15DQ100KG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 15A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 3 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 235 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220 [K]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT15DQ100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 563946-APT15DQ100KG
Ultra Librarian 3D Model Ultra Librarian APT15DQ100KG CAD Model

Description

The APT15DQ100KG from Microchip Technology is a state-of-the-art Schottky rectifier designed to meet the needs of high-efficiency power systems. This robust component is a perfect fit for applications requiring low voltage, high frequency rectification, or as a free-wheeling diode in power supplies and other power-switching applications.

Key Features:

  • High Surge Capacity: The APT15DQ100KG is capable of handling high surge currents, making it ideal for applications that may experience unexpected surges, providing reliability and stability to the system.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which results in lower power losses and improved efficiency, particularly important in power conversion applications.
  • High Frequency Operation: With its ability to operate at high frequencies, the APT15DQ100KG is suitable for modern, high-speed power circuits, contributing to reduced noise and improved overall performance.
  • 175°C Operating Junction Temperature: The device can operate at high temperatures up to 175°C, ensuring performance under extreme conditions and enabling use in a wide range of industrial applications.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The inclusion of a guard ring enhances the ruggedness and reliability of the device, making it more resistant to harsh conditions and ensuring a longer operational lifespan.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency rectification
  • Free-wheeling diodes in converters and inverters
  • Power factor correction circuits (PFC)
  • DC-DC converters

The APT15DQ100KG is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the power electronics market. Its combination of efficiency, ruggedness, and high-temperature operation makes it an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess