EN
  • EN
  • DE

ST72F63BK6B1

Part No ST72F63BK6B1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low speed USB 8-bit MCU family with up to 32K Flash/ROM, DFU capability, 8-bit ADC, WDG, timer, SCI & I²C | IC MCU 8BIT 32KB FLASH 32SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SCI, USB
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 8x8b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-SDIP (0.400", 10.16mm)
Family Part Number ST72F63B
Manufacturer Pack Quantity 16
MSL Level Not Applicable
Win Source Part Number 1260426-ST72F63BK6B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F63BK6B1 CAD Model

Description

ST72F63BK6B1 - Microcontroller by STMicroelectronics

The ST72F63BK6B1 is a sophisticated microcontroller unit (MCU) produced by the renowned semiconductor manufacturer, STMicroelectronics. This MCU is part of the ST7 family, which is designed for an array of applications that demand a high level of integration and performance in a cost-effective package.

At the heart of the ST72F63BK6B1 is an 8-bit CPU core operating at a maximum frequency of 16 MHz, providing a balanced compromise between processing power and energy efficiency. The device features 8KB of Flash program memory, which is ideal for applications that require ample space for code storage without external memory components. Additionally, it includes 384 bytes of RAM, ensuring smooth operation and data handling for intermediate computational tasks.

The MCU comes equipped with a range of integrated peripherals that enhance its functionality. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for accurate measurement of analog signals, making it suitable for sensor interfacing and data acquisition applications. The presence of multiple communication interfaces, such as SPI, I²C, and UART, provides versatile options for serial communication with other devices and systems.

For timing and control, the ST72F63BK6B1 has a comprehensive set of timers, including a main timer, watchdog timer, and Auto-Reload Timer, allowing for precise event management and system scheduling. Its robust I/O capabilities, with up to 28 programmable I/O lines, make it highly adaptable to various control tasks and external interactions.

The MCU's design is focused on reliability and security, featuring In-Circuit Programming (ICP) and In-Application Programming (IAP) capabilities, which allow for firmware updates and application modifications without removing the chip from its operational environment. This flexibility is crucial for product lifecycle management and field updates.

Overall, the ST72F63BK6B1 is a versatile and reliable MCU that caters to a wide range of embedded system applications, from industrial control systems to consumer electronics, offering designers a powerful platform for innovation and development.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess