EN
  • EN
  • DE

TL714CDR

Part No TL714CDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR H-S 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 1
Output Type Push-Pull, TTL
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent (Max) 12mA
Propagation Delay (Max) 12ns
Hysteresis 30mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032490-TL714CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL714CDR CAD Model

Description

The TL714CDR is a high-quality, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is a part of Texas Instruments' extensive range of analog ICs, tailored to meet the demands of the modern electronic industry.

Key Features

  • Wide Supply Range: The TL714CDR operates over a broad supply voltage range, making it suitable for a diverse array of applications, from battery-powered devices to industrial equipment.
  • High Speed: With its fast response time and high slew rate, this op-amp is capable of handling rapid signal changes, which is essential for high-speed data acquisition and signal processing applications.
  • Low Noise: The device exhibits low noise characteristics, which is critical for precision instrumentation, audio processing, and other applications where signal integrity is paramount.
  • Stable Operation: It is designed for stability and reliability, ensuring consistent performance over a wide range of operating conditions.
  • Robust Output Drive: The TL714CDR can deliver a robust output drive, which makes it capable of driving capacitive loads while maintaining signal fidelity.

Applications

The TL714CDR is versatile and can be used in various applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio and video processing
  • Communication systems
  • Active filters and signal conditioning

Technical Specifications

The TL714CDR comes in a compact SOIC-8 package and features differential input stages with a common-mode input voltage range that includes ground. This op-amp is specified for operation from 0°C to 70°C (TA) and is available in tape and reel packaging for automated assembly processes.

Quality and Support

As with all Texas Instruments products, the TL714CDR is designed to meet the stringent quality standards of the industry. Customers can rely on Texas Instruments' global support network for both technical assistance and supply chain reliability.

Ordering Information

The product is available under the designation TL714CDR and can be ordered through Texas Instruments' official distributors and sales channels. For more detailed information, datasheets, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8973 $52.1514
43+ $2.3773 $102.2239
66+ $2.3030 $151.9980
90+ $2.2287 $200.5830
117+ $2.1544 $252.0648
156+ $1.9316 $301.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess