EN
  • EN
  • DE

STTA506

Part No STTA506
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description TURBOSWITCH E ULTRA-FAST HIGH VOLTAGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262118-STTA506
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian STTA506 CAD Model

Description

The STTA506 from STMicroelectronics is a high-performance, ultra-fast diode, meticulously engineered to deliver superior switching performance and robustness. This diode is part of the Turbo 2 ultrafast high voltage series, which is renowned for its ability to handle high reverse voltages and surge currents. The STTA506 is specifically designed to meet the stringent requirements of high efficiency converters and SMPS (Switched-Mode Power Supplies).

Key Features

  • Voltage Rating: The STTA506 offers a high reverse voltage rating, making it suitable for applications requiring high voltage capabilities.
  • Ultra-Fast Switching: With its ultra-fast recovery time, the STTA506 minimizes power losses and ensures improved efficiency, which is crucial for power conversion applications.
  • Low Reverse Recovery Charge (Qrr): The reduced Qrr of the STTA506 leads to decreased noise and electromagnetic interference (EMI), which enhances the performance of the overall system.
  • High Surge Current Capability: It can withstand high surge currents, thereby offering better reliability in demanding applications.
  • Soft Recovery Characteristics: The diode's soft recovery behavior reduces stress on the device during switching, contributing to a longer operational lifespan.

Applications

The STTA506 is ideal for a wide range of applications, including:

  • High-frequency inverters
  • Freewheeling diodes in converters
  • Switching power supplies
  • Power factor correction circuits
  • Snubber diodes

Product Advantages

Integrating the STTA506 into your designs brings numerous advantages. Its ultra-fast switching capability ensures high efficiency, which is essential for reducing thermal stress and improving the longevity of your application. The device's robustness and reliability make it an excellent choice for high voltage and high power environments. Furthermore, the low noise and EMI characteristics of the STTA506 contribute to the performance and compliance with regulatory standards for electronic products.

STMicroelectronics' commitment to quality and performance is evident in the STTA506, making it a standout choice for engineers and designers looking for a diode that can deliver in the most demanding of situations.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess