EN
  • EN
  • DE

STB30NS15

Part No STB30NS15
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 150V - 0.075 ohm - 30A D2PAK LOW GATE CHARGE STripFET™ POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260638-STB30NS15
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB30NS15 CAD Model

Description

The STB30NS15 is a high-performance N-channel Power MOSFET produced using STMicroelectronics' advanced STripFET™ II technology. This MOSFET is designed to deliver efficient power conversion in various applications with a drain-source voltage (V<sub>DS) of 150V, making it suitable for high voltage operations. The device is encapsulated in a D2PAK package, which is known for its ability to handle high current due to its excellent thermal characteristics.

With an on-resistance (R<sub>DS(on)) of just 0.033Ω and a continuous drain current (I<sub>D) of 30A, the STB30NS15 offers a combination of low conduction loss and high efficiency, which is critical for power management in modern electronic circuits. This MOSFET is optimized for use in a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and general-purpose switching applications.

The device features a fast switching speed, which contributes to reduced switching losses and improved overall system efficiency. This is particularly beneficial in high-frequency circuits where switching losses can significantly impact performance. Additionally, the STB30NS15 boasts an excellent avalanche ruggedness, providing reliable operation even under harsh conditions.

Key specifications of the STB30NS15 include:

  • V<sub>DS: 150V
  • R<sub>DS(on): 0.033Ω
  • I<sub>D: 30A
  • Low gate charge (Q<sub>g)
  • Low threshold voltage (V<sub>GS(th))
  • 100% avalanche tested

STMicroelectronics ensures that the STB30NS15 meets the highest quality and reliability standards, with the device being 100% avalanche tested to guarantee robustness. Engineers looking for a powerful and reliable MOSFET for high voltage and high current applications will find the STB30NS15 to be an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess