EN
  • EN
  • DE

VN820PT

Part No VN820PT
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH SIDE DRIVER | IC DRIVER HIGHSIDE 9A PPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 9A
Rds On 40mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package PPAK
Family Part Number VN820
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279550-VN820PT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN820PT CAD Model

Description

STMicroelectronics VN820PT - High-Side Driver

The VN820PT is a high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance and reliability for a wide range of automotive and industrial applications. This robust device is part of ST's VIPower family and is capable of driving inductive, resistive, and capacitive loads with excellent efficiency and control.

Key Features:

  • High-Side Switch: The VN820PT operates as a high-side switch, allowing it to connect the load to the positive supply rail, which is particularly useful in automotive environments where the ground is not always stable.
  • Current Control: This driver is equipped with active current limitation to protect itself and the load it is driving, enhancing the system's overall safety and longevity.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the VN820PT prevents overheating, which is crucial for maintaining the integrity of the device under harsh operating conditions.
  • Diagnostic Feedback: The device offers diagnostic feedback via a status pin, which can report various fault conditions such as open load, short to ground, and overtemperature, making it easier to implement fault detection and management in your system.
  • Load Dump Protection: Designed to withstand harsh automotive transients, the VN820PT includes load dump voltage surge protection, ensuring reliability in the event of abrupt disconnections of the battery while the alternator is charging.

Applications:

The VN820PT is highly versatile and can be used in a variety of applications, including:

  • Automotive systems such as lights, fans, and heaters
  • Industrial control systems
  • Smart power distribution systems

Package Information:

The VN820PT comes in a PowerSSO-12 package, which is designed for advanced thermal performance and compactness, making it suitable for space-constrained applications.

In summary, the VN820PT from STMicroelectronics is a sophisticated high-side driver that provides efficient power management and protection features, making it a top choice for designers looking to enhance their automotive or industrial systems with reliable and high-performance load driving capabilities.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1238 $61.8570
35+ $3.3837 $118.4295
53+ $3.2780 $173.7340
73+ $3.1722 $231.5706
95+ $3.0665 $291.3175
127+ $2.7493 $349.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess