EN
  • EN
  • DE

TDA9206

Part No TDA9206
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description I2C BUS CONTROLLED 130MHz RGB PREAMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266425-TDA9206
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9206 CAD Model

Description

The TDA9206 from STMicroelectronics is a robust, high-performance integrated circuit designed for the precise control of color display units. This versatile chip is an essential component in the realm of CRT monitors, projectors, and other video display systems where color and image accuracy are paramount.

Key Features

  • High-Quality Video Processing: With its advanced video signal processing capabilities, the TDA9206 ensures crisp and vibrant visuals, delivering an immersive viewing experience.
  • Dynamic Color Control: The device provides dynamic control over color parameters, enabling fine-tuning of hues, saturation, and brightness for optimal image quality.
  • Integrated RGB Amplifiers: The inclusion of integrated RGB amplifiers simplifies circuit design by reducing the number of external components required, thus saving space and cost.
  • Flexible Input Handling: Capable of handling a wide range of input signals, the TDA9206 is versatile and can be used in a variety of display applications.
  • Power Efficiency: Designed with power efficiency in mind, the TDA9206 minimizes power consumption, thereby extending the life of the display unit and reducing energy costs.

Applications

The TDA9206 is ideal for a broad spectrum of applications that demand high-quality video performance and reliability. These include traditional CRT monitors, high-end color projection systems, and specialized industrial display units that require precise color control and signal processing.

Technical Specifications

The device operates over a wide supply voltage range and is housed in a compact package, making it suitable for integration into various designs without significant alterations. Its high integration level allows for a reduction in overall system complexity, leading to improved reliability and performance.

Conclusion

In summary, the TDA9206 from STMicroelectronics represents a state-of-the-art solution for color display control. With its powerful features and flexible application range, it stands as a top choice for designers looking to enhance the visual performance of their display systems while maintaining efficiency and cost-effectiveness.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess