EN
  • EN
  • DE

STTA3006PI

Part No STTA3006PI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description TURBOSWITCH  ULTRA-FAST HIGH VOLTAGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262116-STTA3006PI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTA3006PI CAD Model

Description

The STTA3006PI is a cutting-edge power diode from STMicroelectronics, designed to meet the demands of modern high-frequency power switching applications. This ultra-fast high voltage tandem diode is part of the Turbo 2 ultrafast high voltage series, which is renowned for its exceptional performance in terms of switching speed and robustness.

Key Features:

  • High Reverse Voltage: With a peak reverse voltage (VRRM) of 600V, the STTA3006PI is capable of handling high voltage applications with ease, making it suitable for a wide range of industrial and consumer products.
  • Ultra-Fast Switching: The device boasts an ultra-fast recovery time, reducing switching losses and improving the efficiency of the application it is used in. This is particularly beneficial in high-frequency circuits.
  • High Surge Current Capability: Its high surge current capability ensures that the diode can handle the high overcurrent conditions that typically occur during equipment startup or abnormal operation.
  • Low Reverse Recovery Charge (Qrr): The low Qrr minimizes the energy wasted during the diode's recovery process, contributing to the overall energy efficiency of the system.
  • Insulated Package: The STTA3006PI comes in an insulated package, providing electrical isolation from the heatsink and ensuring safety in operation.

Applications:

The STTA3006PI is ideal for a variety of applications, including:

  • Switching power supplies
  • Motor control circuits
  • Power management systems
  • Snubber circuits
  • Free-wheeling diodes for inductive loads

Reliability and Performance:

STMicroelectronics is committed to delivering products that exceed industry standards for reliability and performance. The STTA3006PI is no exception, offering superior performance in a wide range of operating conditions. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking to create efficient, high-performance power conversion systems.

For detailed specifications and application notes, or to request samples, please visit the official STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess