EN
  • EN
  • DE

STTA9012TV1

Part No STTA9012TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 45A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) (per Diode) 45A
Voltage - Forward (Vf) (Max) @ If 2.05V @ 45A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 200μA @ 960V
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212405-STTA9012TV1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTA9012TV1 CAD Model

Description

The STTA9012TV1 from STMicroelectronics is a cutting-edge power diode, specifically designed for applications requiring a high level of efficiency and reliability. This ultra-fast high voltage tandem diode is part of ST's Turbo 2 ultra-fast high voltage series, which is renowned for its superior performance in high-frequency circuits.

Key Features

  • High Junction Temperature: Capable of withstanding high temperatures, this diode ensures stability and reliability even under extreme conditions.
  • Low Leakage Current: The STTA9012TV1 boasts a low leakage current, which makes it highly efficient and minimizes energy loss.
  • High Surge Current Capability: It is designed to handle high surge currents, protecting your circuits from sudden spikes in voltage.
  • Ultra-Fast Switching: With its ultra-fast switching times, this diode is perfect for high-frequency applications, ensuring minimal switching losses.

Applications

The versatility of the STTA9012TV1 allows it to be used in a wide range of applications. It is particularly suitable for use in:

  • Switching power supplies
  • Power factor correction circuits
  • Snubber circuits
  • Freewheeling diodes in converter circuits
  • High-frequency inverters

Technical Specifications

This tandem diode features a repetitive peak reverse voltage (VRRM) of 1200V and an average forward current (IF(AV)) of 9A, making it capable of handling high power applications. The device is housed in a TO-220AB package, which is known for its ease of installation and heat dissipation capabilities.

Quality and Support

STMicroelectronics is committed to providing high-quality products and the STTA9012TV1 is no exception. It is supported by comprehensive technical documentation, including datasheets, application notes, and design guides. Customers can also rely on ST's global technical support network for additional assistance.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess