EN
  • EN
  • DE

STTH60AC06CW

Part No STTH60AC06CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 30A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage at Vr 10μA at 600V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Part Number Series STTH60
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812871-STTH60AC06CW
Ultra Librarian 3D Model Ultra Librarian STTH60AC06CW CAD Model

Description

STTH60AC06CW - Ultrafast Diode from STMicroelectronics

The STTH60AC06CW, crafted by the renowned semiconductor manufacturer STMicroelectronics, is an ultrafast diode specifically engineered to deliver high performance in a variety of applications. This high-voltage diode is part of ST's Turbo 2 ultrafast high-voltage diode family, which is recognized for its exceptional switching capabilities and efficiency. The STTH60AC06CW is designed to accommodate a repetitive reverse voltage of 600V, making it an ideal choice for high-voltage requirements.

Key Features

  • High Reverse Voltage: With a rating of 600V, this diode is capable of handling high reverse voltages, ensuring stability and reliability in demanding conditions.
  • Ultrafast Switching: The STTH60AC06CW boasts an ultrafast recovery time, minimizing switching losses and improving the efficiency of the overall system.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this diode contributes to reduced power losses and enhanced thermal efficiency, which is crucial for high-efficiency power supplies and converters.
  • High Surge Current Capability: This diode can withstand high surge currents, offering robust performance during transient conditions.
  • Soft Recovery Behavior: The soft recovery feature reduces electromagnetic interference (EMI) and stress on the device, which is beneficial for applications sensitive to noise, such as precision electronics.

Applications

The STTH60AC06CW is suitable for a broad range of applications, including but not limited to:

  • Switching power supplies
  • Power factor correction circuits
  • Motor drives
  • Snubber circuits
  • Freewheeling diodes
  • High-frequency rectifiers

Equipped with a TO-247 package, the STTH60AC06CW ensures easy integration into various circuit designs. Its robust packaging also offers enhanced mechanical strength and thermal resistance, which is essential for maintaining performance and reliability over time.

In summary, the STTH60AC06CW from STMicroelectronics is a high-voltage, ultrafast diode that provides designers with a highly efficient and reliable component for their high-speed switching applications. Its combination of speed, efficiency, and robustness makes it a versatile choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess