EN
  • EN
  • DE

STTH3002CPI

Part No STTH3002CPI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 22 ns
Current - Reverse Leakage @ Vr 20 µA @ 200 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TOP-3 Insulated
Supplier Device Package TOP-3I
Base Product Number STTH30
Other Names 497-5278-5
Standard Package 600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282864-STTH3002CPI
Ultra Librarian 3D Model Ultra Librarian STTH3002CPI CAD Model

Description

STTH3002CPI - Ultrafast Recovery Diode from STMicroelectronics

The STTH3002CPI is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is specifically engineered to meet the demanding requirements of high-efficiency converters and SMPS (Switched-Mode Power Supplies), as well as other power switching applications.

The diode boasts a remarkable recovery time, making it an ideal choice for systems where minimal switching losses are critical. It is capable of handling high surge currents without suffering from performance degradation, ensuring reliability and longevity in challenging conditions. The STTH3002CPI operates with a repetitive peak reverse voltage (VRRM) of 200V, which provides a comfortable margin for applications prone to high voltage transients.

One of the defining features of the STTH3002CPI is its low forward voltage drop (VF), which significantly reduces power losses and enhances overall system efficiency. This characteristic is particularly beneficial in high-frequency circuits where power dissipation can be a major concern. The diode's ultrafast recovery time also minimizes the generation of electromagnetic interference (EMI), a crucial factor for maintaining signal integrity in sensitive electronic equipment.

STMicroelectronics has packaged the STTH3002CPI in an insulated TO-247 package, which provides excellent thermal performance and mechanical robustness. The insulation of the package allows for easy mounting on heatsinks without the need for additional insulation, which simplifies the assembly process and reduces manufacturing costs.

Key Features:

  • Ultrafast recovery time for reduced switching losses
  • Low forward voltage drop (VF) for enhanced efficiency
  • High surge current capability for robust performance
  • 200V repetitive peak reverse voltage (VRRM)
  • Insulated TO-247 package for excellent thermal and mechanical performance
  • Reduced electromagnetic interference (EMI) for improved signal integrity

The STTH3002CPI is an excellent choice for designers looking to improve the efficiency, reliability, and performance of their power conversion systems. With its advanced features and robust design, this ultrafast recovery diode from STMicroelectronics is set to play a pivotal role in the next generation of power electronic devices.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess