EN
  • EN
  • DE

STPSC20H065CT

Part No STPSC20H065CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 650V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 10A Through Hole TO-220-3
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STPSC20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15154-5, STPSC20H065CT-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898414-STPSC20H065CT
Ultra Librarian 3D Model Ultra Librarian STPSC20H065CT CAD Model

Description

STPSC20H065CT - Silicon Carbide Power Schottky Diode from STMicroelectronics

The STPSC20H065CT is a state-of-the-art Silicon Carbide Power Schottky Diode manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is designed to offer superior performance in power supply systems, with a focus on high efficiency and reliability. It is well-suited for a variety of applications including solar inverters, UPS systems, power factor correction circuits, and high-frequency power converters.

Key Features

  • High Voltage Rating: With a voltage rating of 650V, the STPSC20H065CT is capable of handling high voltage operations, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop (Vf): The low Vf of this diode ensures reduced power losses and improved efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: Designed to withstand high surge currents, this diode is robust and can manage challenging conditions in power circuits.
  • No Reverse Recovery Charge: The Schottky barrier technology eliminates reverse recovery charge, which helps to reduce switching losses and enhances the performance of switching power supplies.
  • High Junction Temperature: With a maximum junction temperature of 175°C, the STPSC20H065CT can operate reliably even in high-temperature environments.

Applications

The versatility of the STPSC20H065CT allows it to be used in a multitude of applications. It is particularly effective in systems where efficiency and thermal performance are critical. Its robust design ensures that it is a preferred choice for designers looking to improve system reliability and longevity.

Package and Quality

The STPSC20H065CT comes in a TO-220AB package, which is widely used and easy to integrate into various circuit designs. STMicroelectronics is committed to delivering high-quality products, and this diode is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5344 $59.7408
17+ $7.0027 $119.0459
26+ $6.7838 $176.3788
36+ $6.5650 $236.3400
46+ $6.3462 $291.9252
61+ $5.6897 $347.0717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess