Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 117805-STTA106U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA106U CAD Model

Description

The STTA106U, manufactured by STMicroelectronics, is a state-of-the-art ultra-fast recovery diode designed to meet the rigorous demands of high-efficiency power supplies and other power conversion applications. This diode is well-suited for scenarios where low conduction and switching losses are essential.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (V<sub>RRM) of 600V, the STTA106U is capable of handling high voltage applications efficiently.
  • Current Capability: It has an average forward current (I<sub>F(AV)) of 1A, making it suitable for a wide range of power requirements.
  • Ultra-Fast Recovery Time: The recovery time is less than 35ns, which minimizes switching losses and improves the overall efficiency of the power circuit.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces conduction losses and enhances thermal efficiency.
  • High Thermal Resistance: With a junction to ambient thermal resistance of 60°C/W, the diode ensures reliable operation even at elevated temperatures.
  • Surface Mount Package: The STTA106U comes in a surface-mount SMB (DO-214AA) package, offering ease of integration into various circuit designs.

Applications

The ultra-fast switching performance of the STTA106U makes it an ideal choice for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes in converters and inverters
  • Snubber diodes
  • Power factor correction circuits
  • Adapters and on-board DC/DC converters

Product Summary

The STTA106U is a robust and efficient solution for systems where fast switching and low power loss are crucial. It offers designers a compact, high-performance diode with the reliability of STMicroelectronics' semiconductor technology. Its compatibility with automated assembly processes makes it a convenient choice for mass production, while its performance characteristics ensure it meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.2200 $64.9000
715+ $0.1811 $129.4865
1,115+ $0.1746 $194.6790
1,530+ $0.1695 $259.3350
1,970+ $0.1643 $323.6710
2,655+ $0.1462 $388.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,519 pieces
MOQ: 295 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention