EN
  • EN
  • DE

STR910FAZ32H6

Part No STR910FAZ32H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM966E-S™ 16/32-Bit Flash MCU with Ethernet, USB, CAN, AC motor control, 4 timers, ADC, RTC, DMA | IC MCU 32BIT 256KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM9
Data Bus Width 32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Family Part Number STR91*F
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1261980-STR910FAZ32H6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR910FAZ32H6 CAD Model

Description

The STR910FAZ32H6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a balance of processing power, peripheral integration, and power efficiency. This microcontroller is part of the STR9 family and is built around an ARM966E-S core, which operates at frequencies up to 96 MHz, making it suitable for a wide range of industrial, consumer, and general-purpose applications.

With its 32-bit RISC architecture, the STR910FAZ32H6 provides a robust platform for complex algorithms and real-time processing. The MCU comes with 256 KB of embedded Flash memory, ideal for storing firmware and applications, and 64 KB of RAM for runtime operations. These memory features ensure smooth and efficient operation for embedded systems.

The STR910FAZ32H6 is equipped with a comprehensive set of peripherals. It includes multiple 10/100 Ethernet MACs with dedicated DMA channels for network connectivity, USB 2.0 full-speed interfaces for peripheral connections, and CAN 2.0B active interfaces for automotive and industrial communication networks. Additionally, it has multiple serial interfaces, including UARTs, SPI, and I2C, which allow for versatile communication options with other devices and sensors.

For enhanced security, the STR910FAZ32H6 features a Memory Protection Unit (MPU) which helps in preventing unauthorized memory access, ensuring the integrity and security of the software. The microcontroller also offers various timers, including PWM and watchdog timers, which are essential for managing time-sensitive tasks and system resets.

The device operates over a wide supply voltage range, accommodating various power supply specifications and making it suitable for battery-operated devices. Its power-saving modes, such as Idle and Sleep modes, help to reduce power consumption when full processing power is not required, thereby extending the battery life of portable devices.

In conclusion, the STR910FAZ32H6 from STMicroelectronics is a versatile and powerful MCU that can meet the needs of a wide array of applications, from complex industrial systems to sophisticated consumer electronics, all while maintaining a focus on power efficiency and security.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9771 $61.9542
5+ $25.4169 $127.0845
8+ $24.6234 $196.9872
10+ $23.8288 $238.2880
13+ $23.0342 $299.4446
17+ $20.6514 $351.0738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess