EN
  • EN
  • DE

P82B96D

Part No P82B96D
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description IC REDRIVER I2C 1CH 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 4pF
Supply Voltage (V) 2V ~ 15V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number P82B96
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 266859-P82B96D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian P82B96D CAD Model

Description

The P82B96D from Texas Instruments is a high-performance, dual bidirectional buffer that is designed to enhance the performance and functionality of I2C bus systems.

  • Function: Provide an interface between different parts of an I2C system.
  • Versatility: Allows for the expansion of I2C bus systems by buffering both the data (SDA) and clock (SCL) lines, thereby enabling the system to operate over greater distances and with more devices connected.
  • Capacitance Support: Capable of supporting a system with up to 4000 pF bus capacitance.
  • Key Features: Ability to isolate capacitance
  • Noise Immunity: Offers excellent noise immunity
  • Data Rates: Supporting data rates up to 1 Mbps
  • Operating Voltage Range: 2.5V to 12V
  • Compatibility: Compatible with both standard and fast I2C bus data rates

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4194 $51.2910
32+ $3.2030 $102.4960
49+ $3.0948 $151.6452
70+ $2.8784 $201.4880
91+ $2.7702 $252.0882
113+ $2.6620 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess