EN
  • EN
  • DE

JAN1N5415

Part No JAN1N5415
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 3A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/411
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 9 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Current - Reverse Leakage @ Vr 1 µA @ 50 V
Capacitance @ Vr, F -
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378713-JAN1N5415
Ultra Librarian 3D Model Ultra Librarian JAN1N5415 CAD Model

Description

Microchip Technology's JAN1N5415 Diode

The JAN1N5415 is a high-reliability diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular diode is specifically designed to meet the stringent requirements of the aerospace and defense industries, where performance and durability are paramount.

Key Features:

  • High Reliability: The JAN1N5415 is built to the highest quality standards, ensuring that it performs consistently in the most demanding environments. It is part of the JAN (Joint Army/Navy) level of product reliability, which means it has undergone rigorous testing and quality control procedures.
  • Voltage Range: This diode is capable of handling a wide range of operating voltages, making it a versatile component for various applications.
  • Hermetically Sealed: The diode is hermetically sealed, offering protection against environmental factors such as moisture, dust, and other contaminants that could otherwise impair its performance.
  • Low Forward Voltage Drop: The JAN1N5415 features a low forward voltage drop, which enhances its efficiency and reduces power losses during operation.
  • Reverse Voltage Protection: It provides excellent protection against reverse voltage, which is critical for safeguarding sensitive electronic circuits.

Applications:

The JAN1N5415 diode is ideal for use in a variety of high-reliability applications, including:

  • Power supply circuits in aerospace systems
  • Defense electronics where consistent performance is non-negotiable
  • Satellite and space exploration equipment
  • High-grade commercial electronics where failure is not an option

Microchip Technology's commitment to quality ensures that the JAN1N5415 diode is not only robust but also provides the performance needed for critical missions and applications. With its proven track record in the industry, this diode stands as a testament to Microchip's dedication to excellence in electronic component manufacturing.

For detailed specifications, datasheets, and ordering information, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1866 $60.5454
45+ $2.6147 $117.6615
69+ $2.5329 $174.7701
95+ $2.4513 $232.8735
122+ $2.3695 $289.0790
164+ $2.1244 $348.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess