The AT27C080-90JU is a high-performance, 8-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of applications. With its large storage capacity and fast access time, this EPROM is well-suited for use in embedded systems, microcontrollers, and various other electronic devices that require a stable and durable non-volatile memory solution.
Key Features:
- Memory Size: 8 Megabit (1M x 8)
- Access Time: 90 ns
- Package: 32-lead PLCC (Plastic Leaded Chip Carrier)
- Operating Voltage: 5V ± 10%
- Temperature Range: Industrial (-40°C to +85°C)
- Programming Support: Compatible with industry-standard programming devices
The AT27C080-90JU is engineered for easy integration into a variety of systems, with a simple memory interface that is compatible with most microprocessors. Its fast access time ensures high-speed operation, which is critical for performance-driven applications.
This EPROM is packaged in a 32-lead PLCC, which offers a compact footprint while providing robust protection for the chip. The device operates at a standard 5V power supply, making it easy to incorporate into existing designs without the need for additional voltage regulation components.
With its wide operating temperature range, the AT27C080-90JU is reliable in even the most demanding environments, ensuring consistent performance regardless of external conditions. Furthermore, the device's OTP feature makes it an ideal choice for applications where the code or data needs to be permanently stored, such as boot code storage, configuration parameters, or any application where the content will not change over time.
Overall, the Microchip Technology AT27C080-90JU EPROM offers a blend of capacity, speed, and reliability, making it a top choice for designers and engineers looking for a dependable non-volatile memory component.