EN
  • EN
  • DE

BTB10-600BRG

Part No BTB10-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 10A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 10A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079723-BTB10-600BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB10-600BRG CAD Model

Description

The BTB10-600BRG is a high-performance triac manufactured by STMicroelectronics, designed to handle moderate power AC switching applications. This triac is a semiconductor device that belongs to the family of thyristors. It is capable of controlling the flow of electrical power or current in both directions when triggered by a gate signal, making it a suitable component for AC applications where phase control is necessary for dimming lights, motor speed controls, and other similar uses.

Key Features

  • Rated Repetitive Off-State Voltage (VDRM): 600V, which allows it to handle common domestic and industrial electrical lines with ease.
  • On-State RMS Current (IT(RMS)): 10A, meaning it can control a significant amount of power, suitable for a wide range of AC loads.
  • Gate Trigger Voltage (VGT): A maximum of 1.3V, ensuring low power consumption for the gate control circuit.
  • Gate Trigger Current (IGT): A maximum of 25mA, which is a low threshold, making it easy to activate the triac with simple control circuits.
  • Package: The device is housed in a robust and insulated tab-mount package, referenced as TO-220AB, which provides excellent thermal stability and is easy to mount on a heatsink if necessary.

Applications

The BTB10-600BRG is versatile and can be used in various applications such as:

  • Lighting control systems (e.g., dimmers, color changers)
  • Motor speed controllers for fans, drills, and other tools
  • Heating controls for ovens, heaters, and soldering stations
  • Power control in general home appliances

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the BTB10-600BRG is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance for the end-user. The device also features built-in surge capability, which protects it against voltage spikes and enhances its durability in harsh electrical environments.

Overall, the BTB10-600BRG from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable triac capable of handling moderate power levels in AC switching applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess