EN
  • EN
  • DE

STR750-SK/IAR

Part No STR750-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform IAR KickStart
Utilized IC / Part STR7xx, STR91x
Mounting Type Fixed
Contents Board(s), Cable(s), J-Link Programmer
Base Product Number STR750
Other Names -497-5752,STR750SKIAR,497-5752
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1283930-STR750-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STR750-SK/IAR CAD Model

Description

STMicroelectronics STR750-SK/IAR Starter Kit

The STR750-SK/IAR from STMicroelectronics is a comprehensive starter kit designed for developers and engineers looking to explore the capabilities of the STR7 microcontroller family. This starter kit serves as an ideal platform for rapid prototyping and development of embedded applications, offering a versatile set of features that cater to a wide range of projects.

The core of the STR750-SK/IAR kit is the STR750 microcontroller, which is based on the ARM7TDMI® 32-bit RISC processor core. This microcontroller combines high performance with a rich set of peripherals, making it suitable for a multitude of embedded applications that require advanced communication, real-time control, and user interface capabilities.

The starter kit includes the IAR Embedded Workbench® for ARM, which is an integrated development environment (IDE) that provides a seamless and user-friendly experience for coding, debugging, and program management. The IAR Embedded Workbench® includes the IAR C/C++ Compiler, assembler, linker, and debugger, ensuring developers have all the tools they need to create efficient and reliable applications.

Features of the STR750-SK/IAR Starter Kit include:

  • A full-featured STR750 evaluation board with a wide range of peripherals and connectivity options such as USB, CAN, and serial interfaces.
  • An integrated JTAG interface for straightforward debugging and programming.
  • Access to all the I/Os of the STR750 microcontroller, allowing for comprehensive testing and experimentation with the MCU's capabilities.
  • Extensive documentation and examples that help accelerate the development process and reduce the learning curve for new users.
  • Support for RTOS integration, which is essential for developing complex applications with real-time constraints.

The STR750-SK/IAR Starter Kit is an excellent choice for developers who demand a robust and flexible development environment for their embedded projects. Whether you're working on industrial control systems, communication devices, or consumer electronics, this starter kit provides the necessary tools to bring your innovative ideas to life with efficiency and ease.

With its combination of powerful hardware, comprehensive software, and support materials, the STR750-SK/IAR is a valuable asset for any developer looking to harness the power of the STR7 family of microcontrollers.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess