Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® 1
Package Spool
Cable Type Multi-Conductor
Number of Conductors 7
Wire Gauge 18 AWG
Conductor Strand 16/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.494" (12.55mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2501
Features Biological Compatibility, Drain Wire, Rip Cord
Voltage 600 V
Temperature Range - Operating -30°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.0630" (1.600mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Suprashield®; Copper, Tinned
Shield Coverage 100%, 70%
Base Product Number 5527
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 5527 SL001-ND,5527SL001,216-5527SL001,5527SL001-ND
Standard Package 1
Win Source Part Number 1020176-5527 SL001
Ultra Librarian 3D Model Ultra Librarian 5527 SL001 CAD Model

Description

The Alpha Wire Xtra-Guard 1 is a multi-conductor cable that is designed for use in communication and control applications. Bold the product name Alpha Wire Xtra-Guard 1.

  • Cable Type: multi-conductor
  • Applications: communication and control applications
  • Features: biological compatibility, a drain wire, and a rip cord
  • Wire Gauge: 18 AWG
  • Length: 1000.0' (304.8m)
  • Voltage Rating: 600V
  • Package: spool package
  • Cable Rating: ISO 10993 and UL Style 2501
  • Shield Material: Suprashield® copper, tinned
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • The cable is easy to install and operate, making it an ideal choice for designers and engineers who are looking for a high-performance multi-conductor cable.

You May Also Be Interested in

TE Connectivity
C5E-24C424-814-9 25' / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 25.00' (7.62m)
Need more? Email Us
ECAD model for C5E-24C424-814-9
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7957A 0101000
TE Connectivity
Need more? Email Us
ECAD model for 55LF1162-22-MST6-9CS3293
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55PC2221-20-2/6-9CS2502
Belden Inc.
CABLE 25COND 24AWG CHROME 1000'
Need more? Email Us
ECAD model for 9937 0601000
Belden Inc.
MULTI-PAIR 15CON 24AWG GRAY 500'
Need more? Email Us
ECAD model for 88107 008500
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
ECAD model for 2297801-1
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
ECAD model for 55PC1121-12-6/9-9
Remington Industries
#16X4 GPT TRAILER CBL W JKT 1' / 4 Conductor Trailer Cable Cable Black 16 AWG 1.00' (0.30m)
Need more? Email Us
ECAD model for TRC1604P-0-469X-1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention