Products specifications Report Issue?

Win Source Part Number WS1201511-LPC55S06-EVK
Manufacturer NXP USA Inc.
Category Development Boards, Kits, Programmers -Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Series LPC5500
Package Bulk
Product Status Active
Type MCU
Core Processor ARM® Cortex®-M33
Utilized IC / Part LPC55S06
Mounting Type Fixed
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian LPC55S06-EVK CAD Model

Description

The LPC55S06-EVK from NXP Semiconductors is a versatile evaluation kit designed for the LPC55S06 microcontroller, which is part of the power-efficient LPC5500 series of Arm® Cortex®-M33 based microcontrollers. This evaluation kit is an excellent starting point for developers looking to explore the advanced features of the LPC55S06 MCU, which is engineered for embedded applications requiring a blend of performance, security, and low power consumption.

Key Features

  • High-Efficiency Microcontroller: At the heart of the LPC55S06-EVK is the LPC55S06 MCU, featuring a dual-core Arm Cortex-M33 processor, which operates at frequencies of up to 150 MHz.
  • Advanced Security: The kit supports state-of-the-art security features, such as secure boot, hardware-accelerated cryptographic engine, PUF (Physically Unclonable Function), and secure debug, to protect your designs against threats.
  • Rich Set of Peripherals: The evaluation board includes a variety of on-board peripherals and connectors, including USB, CAN, FlexComm interfaces, and more, enabling a wide range of application development opportunities.
  • Flexible Power Options: The LPC55S06-EVK can be powered through USB, an external power supply, or batteries, making it suitable for both desktop and portable applications.
  • Integrated Debug Probe: With the on-board NXP LPC-Link2 debug probe, developers can program and debug the microcontroller without the need for additional hardware.
  • Expansion Options: The evaluation kit offers expansion options through Arduino UNO and PMod-compatible connectors, allowing for easy addition of sensors, actuators, and other modules.

Development Support

The LPC55S06-EVK is supported by NXP’s comprehensive suite of development tools and software, including the MCUXpresso IDE and SDK, which provide an extensive set of drivers, middleware, and examples to streamline the development process. With its robust feature set and strong ecosystem, the LPC55S06-EVK is an ideal platform for developing a wide range of applications, from IoT and industrial control to general embedded systems.

You May Also Be Interested in

Texas Instruments
IAR KICKSTART TMS470R1A256 EVAL / TMS470R1A256 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMS-FET470A256
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Texas Instruments
TMS320VC33 EVAL BRD / TMS320VC33 - DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK33-0E
Texas Instruments
TMS320C6711 EVAL BRD / TMS320C6711 C6000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX320036711
Texas Instruments
TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX470MF066USB
Texas Instruments
TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDS570LS12HDK
Texas Instruments
TMS320C6727 EVAL BRD / TMS320C6727 C6000™ C67x DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXPDK6727
Texas Instruments
CONTROLCARD TMS320F28075 EVAL BD / TMS320F28075 controlCARD C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXCNCD28075
Texas Instruments
ZOOM AM180X EVAL BRD / AM180X Zoom™ Sitara™ ARM9 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEXP1808L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention