EN
  • EN
  • DE

MN101EF52AX

Part No MN101EF52AX
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831296-MN101EF52AX
Ultra Librarian 3D Model Ultra Librarian MN101EF52AX CAD Model

Description

The Panasonic MN101EF52AX is a microcontroller unit (MCU) designed for a variety of embedded applications. This MCU is part of Panasonic's MN101 series, known for its balance of performance and low power consumption, making it suitable for battery-powered devices and energy-conscious designs.

Applications

  • Consumer Electronics: Remote controls, home appliances, and audio-visual equipment.
  • Industrial Control: Motor control, sensor interfacing, and automation systems.
  • Automotive: Car audio systems, dashboard controllers, and body electronics.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features

  • CPU Core: Utilizes a proprietary Panasonic 8-bit or 16-bit CPU core architecture optimized for embedded control tasks.
  • Memory: Integrated flash memory for program storage and RAM for data processing. Specific memory sizes vary depending on the exact sub-model within the MN101EF52AX family.
  • Peripherals: Includes a rich set of peripherals such as timers, counters, UART, SPI, I2C communication interfaces, and ADC (Analog-to-Digital Converter) for sensor data acquisition.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications. Features power-saving modes to minimize energy usage during idle periods.
  • Operating Voltage: Operates over a wide voltage range to accommodate different power supply requirements.
  • Package Options: Available in various package options (e.g., QFP, LQFP) to suit different board layout requirements.

Benefits

  • High Performance: Provides sufficient processing power for a wide range of embedded control applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs in stationary applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering BOM (Bill of Materials) cost.
  • Flexible Communication Interfaces: Enables seamless communication with other devices and systems.
  • Easy to Program: Supported by a comprehensive development environment including compilers, debuggers, and emulators.

The MN101EF52AX microcontroller is a versatile and reliable solution for embedded control applications. Its combination of performance, low power consumption, and integrated peripherals makes it a popular choice for designers seeking a cost-effective and efficient MCU.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6521 $58.4336
39+ $2.9972 $116.8908
60+ $2.9037 $174.2220
83+ $2.8101 $233.2383
107+ $2.7166 $290.6762
143+ $2.4347 $348.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess