EN
  • EN
  • DE

STR735FZ1H7

Part No STR735FZ1H7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144BGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 112
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Base Product Number STR735
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262016-STR735FZ1H7
Ultra Librarian 3D Model Ultra Librarian STR735FZ1H7 CAD Model

Description

The STR735FZ1H7 is a robust and versatile microcontroller produced by STMicroelectronics, designed to cater to a wide range of embedded applications. This high-performance 32-bit MCU is based on the ARM7TDMI core, which operates at a maximum frequency of 60 MHz, providing a perfect balance between processing power and power consumption.

Key Features

  • Core: ARM7TDMI 32-bit RISC CPU core.
  • Frequency: Up to 60 MHz operation for fast processing capabilities.
  • Memory: Equipped with 256 KB of embedded Flash memory and 16 KB of RAM, ensuring ample space for complex applications.
  • Connectivity: Offers a range of communication interfaces including USB, CAN, and multiple UARTs for versatile peripheral connectivity.
  • ADC: Integrated 10-bit Analog-to-Digital Converter with up to 16 channels, providing accurate analog signal measurement.
  • Timers: Multiple 16-bit timers with PWM capability for precise timing and control operations.
  • I/O Ports: Up to 48 programmable I/O ports for interfacing with external components.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 3.6V.

Advanced Peripherals and Performance

The STR735FZ1H7 integrates advanced peripherals that support a variety of industrial, consumer, and general-purpose applications. Its enhanced interrupt controller and DMA channels allow for efficient task management and data transfer, minimizing CPU load and ensuring smooth operation even in complex multitasking environments.

Robustness and Reliability

Designed with reliability in mind, the STR735FZ1H7 features a real-time clock, watchdog timer, and a brown-out detect circuit, which help maintain stable operation and prevent data loss in unpredictable conditions. With its extended temperature range, the STR735FZ1H7 is suitable for operation in harsh environments, making it an ideal choice for demanding applications.

Development Support

STMicroelectronics provides comprehensive development support for the STR735FZ1H7, including software libraries, development kits, and reference designs, to accelerate the development process and help engineers bring their products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess