Products specifications Report Issue?

Category Transformers
Family Audio Transformers
Manufacturer Pulse
Win Source Part Number 346480-PE-65620MT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-65620MT CAD Model

Description

The Pulse 346480-PE-65620MT is an audio transformer designed for use in electronic devices that require limited supply and demand.

  • Popularity: Low
  • Fake Threat: 52%

You May Also Be Interested in

Triad Magnetics
AUDIO XFMR 1K / 50 TH
Need more? Email Us
ECAD model for SP-33
Triad Magnetics
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for SP-70
Halo Electronics Inc
TG2G-E102NJLF HALO Electronics Audio Transformers / Signal Transformers 2.5GBase-T PoE 1Port 30W 350mA 0.6mOhms datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for TG2G-E102NJLF
Triad Magnetics
AUDIO XFMR 600CT / 600CT TH
Need more? Email Us
ECAD model for TY-145P
Triad Magnetics
AUDIO XFMR 10K / 2K 500/500 TH
Need more? Email Us
ECAD model for SP-22
Triad Magnetics
XFMR 600 150/150 / 600 150/150
Need more? Email Us
ECAD model for TY-146P
Hammond Manufacturing
AUDIO XFMR 8 / 70V CHAS MNT
Need more? Email Us
ECAD model for 117F8
Triad Magnetics
AUDIO XFMR 600CT / 600CT TH
Lowest to $32.5001
ECAD model for SP-67
Hammond Manufacturing
AUDIO XFMR 150 / 80K TH
Need more? Email Us
ECAD model for 104B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention