EN
  • EN
  • DE

ST7FLITEU09M6

Part No ST7FLITEU09M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit MCU with single voltage Flash memory, ADC, timers | IC MCU 8BIT 2KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Date RAM Size 128 x 8
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ST7FLITEU09
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1260466-ST7FLITEU09M6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITEU09M6 CAD Model

Description

ST7FLITEU09M6 Microcontroller by STMicroelectronics

The ST7FLITEU09M6 is a versatile 8-bit microcontroller from STMicroelectronics, designed for a wide range of applications that require low power consumption, high integration, and cost-effectiveness. This microcontroller is a member of the ST7 family, which is well-known for its robust architecture and ease of use, making it an ideal choice for both novice and experienced developers.

Key Features

  • 8-bit data bus with an advanced ST7 core processor
  • 8K bytes of Flash memory for program storage
  • Integrated EEPROM with 128 bytes of data storage
  • 10-bit ADC (Analog to Digital Converter) with up to 5 multiplexed channels
  • Two 16-bit timers with a range of features including external clock input, output compare, input capture, PWM, and pulse generator modes
  • Up to 12 I/O ports for versatile connectivity and control options
  • Low power consumption modes including Halt and Active-Halt for energy-saving operations
  • In-circuit programming and in-application programming for easy updates and debugging
  • Single voltage supply range from 3.0V to 5.5V

Applications

The ST7FLITEU09M6 is designed to be flexible and is suitable for a variety of applications, including but not limited to:

  • Consumer electronics (e.g., toys, remotes, gaming devices)
  • Automotive systems (e.g., body control modules, sensors)
  • Industrial controls (e.g., automation, process control)
  • Home appliances (e.g., smart appliances, HVAC systems)

Development Support

STMicroelectronics provides extensive support for the development of applications utilizing the ST7FLITEU09M6, including a comprehensive set of development tools, software libraries, and documentation. This ensures that engineers can rapidly develop, prototype, and deploy their applications with this microcontroller.

The ST7FLITEU09M6 is an excellent choice for designers looking for a microcontroller that offers a balance between performance, power efficiency, and cost. Its rich set of peripherals and ease of use make it a go-to solution for a multitude of embedded system projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess