EN
  • EN
  • DE

CAT25AM02C8CTR

Part No CAT25AM02C8CTR
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2MBIT SPI 5MHZ 8WLCSP / EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP (3.12x2.04)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (3.12x2.04)
Base Product Number CAT25AM02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 1354640-CAT25AM02C8CTR
Ultra Librarian 3D Model Ultra Librarian CAT25AM02C8CTR CAD Model

Description

ON Semiconductor CAT25AM02C8CTR EEPROM

The CAT25AM02C8CTR from ON Semiconductor is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of data storage applications. This high-performance memory chip offers a storage capacity of 2-Kb, which is ideal for storing small amounts of data such as device configuration, calibration settings, or user preferences that need to be preserved across power cycles.

Constructed with precision and durability in mind, the CAT25AM02C8CTR features an I²C (Inter-Integrated Circuit) interface, facilitating easy integration into existing designs. The I²C protocol ensures simple and efficient communication with microcontrollers and processors, making it a versatile choice for designers looking to implement non-volatile memory solutions in their projects.

The device operates over a wide voltage range of 1.8V to 5.5V, making it suitable for use in various electronic systems, from battery-operated devices to industrial control systems. This flexibility allows the CAT25AM02C8CTR to be deployed in environments with varying power supply conditions without compromising its performance or reliability.

ON Semiconductor has also equipped this EEPROM with a high endurance level, supporting up to 1 million write cycles and a data retention period of over 100 years. These features ensure that the data stored in the CAT25AM02C8CTR remains secure and intact over extended periods, even under frequent write operations.

Packaged in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), the CAT25AM02C8CTR is designed to occupy minimal board space, which is crucial for space-constrained applications. The small footprint also allows for more efficient PCB (Printed Circuit Board) design and layout, providing designers with greater flexibility in their system architecture.

In summary, the ON Semiconductor CAT25AM02C8CTR EEPROM is a highly reliable and versatile memory component that offers excellent performance and endurance. Its user-friendly I²C interface, wide operating voltage range, and compact packaging make it an excellent choice for a multitude of applications that require stable and long-lasting non-volatile memory storage.

You May Also Be Interested in

STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess