Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Series Parascan™
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
RF Type GSM, LTE, WCDMA
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package 3-WLCSP (0.75x0.72)
Base Product Number STPTIC
Other Names 497-18404-2,497-18404-1,497-18404-6
Standard Package 15,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236111-STPTIC-82G2C4
Ultra Librarian 3D Model Ultra Librarian STPTIC-82G2C4 CAD Model

Description

Introducing the STPTIC-82G2C4 from STMicroelectronics

The STPTIC-82G2C4 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is a testament to the company's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • High Integration: The STPTIC-82G2C4 is designed to offer an integrated approach, combining multiple functions in a single package to reduce the overall footprint and simplify the design process for engineers.
  • Efficiency: This device is engineered for high efficiency, which is essential in today's energy-conscious environment. It ensures that electronic systems can deliver optimal performance while minimizing power consumption.
  • Durability: Constructed with robust materials, the STPTIC-82G2C4 is built to withstand harsh conditions and provide a long operational lifespan, which is critical for industrial and automotive applications.
  • Advanced Technology: Utilizing the latest in semiconductor technology, this product offers superior performance and reliability, making it a top choice for demanding applications that require the best in electronic components.

Applications

The versatile nature of the STPTIC-82G2C4 makes it suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices

Technical Specifications

With precise technical specifications, the STPTIC-82G2C4 is designed to meet the rigorous demands of modern electronic systems. It features a compact form factor and is compatible with a wide range of operating temperatures, ensuring reliable performance in diverse environments.

Quality and Support

STMicroelectronics is committed to quality, and the STPTIC-82G2C4 is no exception. It is manufactured under strict quality control standards, ensuring that each component meets the company's high-quality benchmarks. Additionally, STMicroelectronics provides comprehensive technical support for its products, offering designers and engineers the assistance they need to integrate the STPTIC-82G2C4 into their projects successfully.

For those looking to enhance their electronic designs with a reliable, high-performance component, the STPTIC-82G2C4 from STMicroelectronics is an excellent choice that promises to deliver both efficiency and durability.

You May Also Be Interested in

Skyworks Solutions Inc.
11BGN FEM WITH BLUETOOTH PORT / RF IC
Need more? Email Us
ECAD model for SE2602T-R
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28-QFN / RF IC Phase Shifter Radar 2.5GHz ~ 3.1GHz 28-QFN (6x6)
Need more? Email Us
ECAD model for HMC647LP6ETR
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK RSSI Equipped 16-SO
Lowest to $65.1941
ECAD model for SA604AD/01,112
ON Semiconductor
IC PTIC TUNABLE 4.1 4WLCSP / RF IC
Need more? Email Us
ECAD model for TCP-4133UB-DT
STMicroelectronics
IC TUNABLE CAP RF BST 4WLCSP / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 4-WLCSP
Lowest to $0.2724
ECAD model for STPTIC-56G2C5
Texas Instruments
Dual-Band IQ/IF TRANSCEIVER WITH DUAL VCO SYNTHESIZERS | IC IQ/IF TXRX DUAL-BAND 56QFN
Lowest to $13.5896
ECAD model for TRF2432IRTQT
ON Semiconductor
Balanced Modulators/Demodulators
Lowest to $0.2050
ECAD model for MC1496BDR2G
pSemi
IC RF DTC 100-3000MHZ 10QFN / RF IC Digitally Tunable Capacitor General Purpose 100MHz ~ 3GHz SPI Interface 10-QFN (2x2)
Lowest to $1.6891
ECAD model for PE64909B-Z
Analog Devices Inc.
IC MULTIPLIER BB DIE
Lowest to $127.5000
ECAD model for HMC814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4446 $50.5610
85+ $1.1853 $100.7505
135+ $1.1483 $155.0205
180+ $1.1113 $200.0340
235+ $1.0742 $252.4370
315+ $0.9631 $303.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention