Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr pSemi
Series UltraCMOS®, DuNE™
Package Tape & Reel
Function Digitally Tunable Capacitor
Frequency 100MHz ~ 3GHz
RF Type General Purpose
Secondary Attributes SPI Interface
Mounting SMD (SMT)
Package / Case 10-UFQFN Exposed Pad
Supplier Device Package 10-QFN (2x2)
Base Product Number PE64909
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1046-1082-6,PE64909MLAA-Z,1046-1082-1,1046-1082-2
Standard Package 3,000
Win Source Part Number 976280-PE64909B-Z
Ultra Librarian 3D Model Ultra Librarian PE64909B-Z CAD Model

Description

The PE64909B-Z from pSemi is a digitally tunable capacitor that operates in a frequency range of 100MHz to 3GHz.

  • Frequency Range: 100MHz to 3GHz
  • Type: General-purpose RF module
  • Secondary Attribute: SPI interface
  • Package: 10-UFQFN exposed pad
  • Series: UltraCMOS™, DuNE™
  • Tape and Reel: Yes
  • Standard Package: 3,000
  • Ideal for: Use in a variety of electronic devices that require a digitally tunable capacitor.

You May Also Be Interested in

CML Microcircuits
CLASS A AND CLASS B AIS BASEBAND / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Lowest to $56.8145
ECAD model for CMX910L9
Analog Devices Inc.
GaAs MMIC SMT PASSIVE FREQUENCY DOUBLER, 4 - 8 GHz INPUT | IC DOUBLER PASSIVE FREQ 8-MSOP
Lowest to $12.7963
ECAD model for HMC204MS8G
Semtech Corporation
SX9210 LOW POWER WEARABLE
Lowest to $0.7280
ECAD model for SX9210ICSTRT
Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47962A0GE1GM
M/A-Com Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE / RF IC LNA, Switch General Purpose 1GHz ~ 6GHz 35dB LNA Gain 20-QFN (6x6)
Lowest to $20.2916
ECAD model for MAMF-011119-TR3000
SiGe Semiconductor, Inc.
Dual Band 802.11a/b/g/n Wireless LAN Front End Preliminary Information
Lowest to $0.9871
ECAD model for SE2547A
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24QFN
Lowest to $266.6270
ECAD model for HMC642ALC5TR
CML Microcircuits
HALF-DUPLEX 4FSK PACKET DATA MOD / RF IC Modulator, Discriminator General Purpose 3.3V ~ 5V Supply 24-SOIC
Need more? Email Us
ECAD model for FX919BD2
Analog Devices Inc.
IC DIVIDER X4 PRESCALER 16-QFN / RF IC Divide-by-4 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $52.8300
ECAD model for HMC493LP3ETR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6891 $50.6730
75+ $1.3859 $103.9425
115+ $1.3426 $154.3990
155+ $1.2993 $201.3915
200+ $1.2560 $251.2000
270+ $1.1261 $304.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,619 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention