EN
  • EN
  • DE

HMC647LP6ETR

Part No HMC647LP6ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER 6-BIT 28-QFN / RF IC Phase Shifter Radar 2.5GHz ~ 3.1GHz 28-QFN (6x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Function Phase Shifter
Frequency 2.5GHz ~ 3.1GHz
RF Type Radar
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354565-HMC647LP6ETR
Ultra Librarian 3D Model Ultra Librarian HMC647LP6ETR CAD Model

Description

Product Overview: HMC647LP6ETR by Analog Devices Inc.

The HMC647LP6ETR is a high-performance passive double-balanced mixer from Analog Devices Inc., designed to offer excellent RF performance in a compact 6x6mm QFN package. This versatile device is a perfect solution for applications requiring frequency conversion, such as in wireless infrastructure, microwave radios, and test equipment.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, with an RF and LO frequency from 24 GHz to 32 GHz and an IF frequency from DC to 5 GHz, providing flexibility for various high-frequency applications.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which ensures efficient signal conversion and minimal signal degradation.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 37 dB, which helps to minimize leakage between the local oscillator and the RF signal paths.
  • Input IP3: With a high input third-order intercept point (IP3) of 25 dBm, the mixer is capable of handling high input power levels while maintaining linearity.
  • Package: Encased in a compact 6x6mm QFN package, the HMC647LP6ETR is suitable for space-constrained applications without compromising on performance.

Applications

The HMC647LP6ETR is ideal for use in a range of high-frequency applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Test equipment and sensors
  • Military and space
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC647LP6ETR is no exception. This mixer is manufactured to the highest standards, ensuring consistent performance and durability for mission-critical applications.

With its combination of wide frequency range, low conversion loss, and excellent isolation, the HMC647LP6ETR from Analog Devices Inc. stands out as a robust and reliable mixer for sophisticated RF designs.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess