EN
  • EN
  • DE

HMC814

Part No HMC814
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER BB DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168881-HMC814
Manufacturer Analog Devices Inc.
Category RF and Wireless -RF Misc ICs and Modules
Package Tray
Function Frequency Multiplier
Frequency 13GHz ~ 24.6GHz
RF Type VSAT
Product Status Active
Mounting Type Surface Mount
Base Product Number HMC814
Ultra Librarian 3D Model Ultra Librarian HMC814 CAD Model

Description

Analog Devices HMC814 - Ultra Low Phase Noise Amplifier

The HMC814 from Analog Devices Inc. is a state-of-the-art, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) Microwave Monolithic Integrated Circuit (MMIC) low noise amplifier (LNA) designed to deliver outstanding performance in systems requiring the lowest phase noise possible.

Key Features

  • Frequency Range: The HMC814 operates over a wide frequency range, making it a versatile choice for a variety of applications, including those in the test and measurement, military, and space sectors.
  • Ultra Low Phase Noise Performance: This LNA boasts an extremely low phase noise, which is crucial in local oscillator (LO) chains for radar and communication systems where signal integrity is paramount.
  • High Gain: With a high gain profile, the HMC814 ensures that signal strength is maintained or enhanced, providing a robust output for further processing.
  • Excellent Noise Figure: The low noise figure of this amplifier minimizes additional noise, preserving the quality of the original signal.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Test and Measurement Equipment
  • Military and Space Systems
  • Radar and Communication Systems

The HMC814 is an ideal solution for designers looking to enhance system performance with an amplifier that not only provides low noise amplification but also maintains signal integrity through minimal phase noise contribution. Its robust design and flexible application range make it a top choice for high-performance systems where quality cannot be compromised.

With its focus on delivering exceptional performance, the HMC814 continues Analog Devices Inc.'s legacy of providing innovative, high-quality components for the most demanding electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3045 $79.3045
2+ $65.0704 $130.1408
3+ $63.0371 $189.1113
4+ $61.0036 $244.0144
5+ $58.9701 $294.8505
7+ $52.8697 $370.0879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess