EN
  • EN
  • DE

STPTIC-39G2C5

Part No STPTIC-39G2C5
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP
Manufacturer STMicroelectronics
Series Parascan™
Package Reel - TR
Mounting Surface Mount
Package 4-UFBGA, WLCSP
Case / Package 4-WLCSP
Family Name STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-16325-2, -497-16325-1, 497-16325-6, -497-16325-6, 497-16325-1, 497-16325-2, STPTIC-39G2C5-ND
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898431-STPTIC-39G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-39G2C5 CAD Model

Description

STPTIC-39G2C5 - RF Integrated Passive Device by STMicroelectronics

The STPTIC-39G2C5 is an advanced RF Integrated Passive Device (IPD) developed by STMicroelectronics, a leader in semiconductor solutions. This product is designed to deliver high-performance signal conditioning in a compact package, making it an ideal choice for a wide range of RF applications, including wireless communication systems, RF front-end modules, and integrated transceiver units.

Key Features

  • High-Quality Construction: The STPTIC-39G2C5 is built using STMicroelectronics' state-of-the-art IPD technology, which ensures high reliability and performance. This technology integrates passive components such as inductors, capacitors, and resistors into a single, compact package.
  • Enhanced Signal Integrity: The device is engineered to provide excellent signal integrity, thanks to its low insertion loss and high linearity. This results in cleaner signal transmission and improved overall system performance.
  • Miniaturized Footprint: With its small form factor, the STPTIC-39G2C5 is perfect for space-constrained applications. It helps reduce PCB space requirements, enabling more compact and streamlined designs.
  • Easy Integration: The product comes in a user-friendly package that simplifies the integration process. It is compatible with standard SMT processes, which facilitates easy assembly and reduces manufacturing complexity and costs.
  • Wide Frequency Range: This IPD is designed to operate over a broad frequency range, making it suitable for various RF bands and ensuring versatility across multiple platforms and standards.

Applications

The STPTIC-39G2C5 is versatile enough to be used in a multitude of applications, including, but not limited to:

  • Smartphones and mobile devices
  • Wireless infrastructure equipment
  • RFID and IoT devices
  • Satellite communication systems
  • Wireless modules and dongles

STMicroelectronics' commitment to quality and innovation is reflected in the STPTIC-39G2C5, making it a top choice for designers seeking to enhance their RF systems with a reliable and efficient integrated solution. By choosing the STPTIC-39G2C5, developers can expect a reduction in system complexity, improved performance, and a faster time-to-market for their products.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8470 $59.2900
170+ $0.6950 $118.1500
260+ $0.6733 $175.0580
355+ $0.6516 $231.3180
460+ $0.6299 $289.7540
615+ $0.5647 $347.2905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,050 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess