EN
  • EN
  • DE

ZLNB100X

Part No ZLNB100X
Manufacturer Zetex Semiconductors
Catalog RF Misc ICs and Modules
Description DUAL POLARISATION SWITCH TWIN LNB MULTIPLEX CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1282979-ZLNB100X
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB100X CAD Model

Description

The ZLNB100X is a voltage regulator IC manufactured by Zetex Semiconductors (now Diodes Incorporated). It is a linear regulator designed for use in various power management applications. The ZLNB100X provides a stable and regulated output voltage, protecting downstream components from voltage fluctuations.

Applications

  • Linear Power Supplies
  • Battery-Powered Devices
  • Microcontroller Power Supply
  • Post-Regulation for Switching Regulators
  • General Voltage Regulation

Features

  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects against short circuits and overloads.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds safe limits.
  • Small Package: Available in compact surface mount packages.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive components.
  • Protection Against Damage: Overcurrent and thermal shutdown protect the regulator and the load from damage.
  • Efficient Operation: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Compact Design: Small package allows for space-saving designs.
  • Simplified Design: Requires few external components for operation.

Additional Details

The ZLNB100X typically has a fixed output voltage of 5V or 3.3V. The input voltage range is generally wide enough to accommodate various power sources. The low dropout voltage allows the regulator to operate effectively even when the input voltage is close to the output voltage. The overcurrent protection limits the output current in case of a short circuit or overload, preventing damage to the regulator and the load. It's commonly available in small surface mount packages like SOT-23. Diodes Incorporated ensures that this product meets industry standards for environmental compliance, such as RoHS.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess