EN
  • EN
  • DE

HMC709LC5TR

Part No HMC709LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC UPCONVERTER IQ 32SMD / RF IC Upconverter Radar 11GHz ~ 17GHZ 32-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Function Upconverter
Frequency 11GHz ~ 17GHZ
RF Type Radar
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC709
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354564-HMC709LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC709LC5TR CAD Model

Description

Product Overview: HMC709LC5TR by Analog Devices Inc.

The HMC709LC5TR is a high-performance, GaAs PHEMT MMIC Divide-by-4 Static Divider designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is housed in a compact, surface-mount leadless package, making it an ideal solution for applications where space is at a premium and performance cannot be compromised.

Key Features

  • Frequency Range: The HMC709LC5TR operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Isolation: With excellent input to output isolation, this divider ensures minimal interference and leakage between signals, maintaining signal integrity and performance.
  • Low Additive SSB Phase Noise: The device exhibits low Single Side-Band (SSB) phase noise, contributing to a clean output signal which is crucial for high-precision applications.
  • Output Power: It provides consistent output power across its operating frequency range, ensuring reliable performance in various conditions.
  • Package: The HMC709LC5TR comes in a RoHS compliant 5x5 mm SMT package, which is suitable for automated assembly processes and space-constrained applications.

Applications

The HMC709LC5TR is engineered for use in a wide range of applications, including:

  • Fiber Optic and Broadband Telecom
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Military Radar, EW & ECM
  • Space Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC709LC5TR is built with stringent quality control processes, ensuring it meets the reliability standards expected from a leading semiconductor manufacturer. This commitment to quality makes the HMC709LC5TR a trusted choice for critical and demanding applications.

Conclusion

The HMC709LC5TR from Analog Devices Inc. is a testament to their dedication to innovation and excellence in the field of high-frequency design. With its robust feature set and versatile application range, this divide-by-4 static divider stands as a valuable component for any RF and microwave system designer looking to enhance their product's performance with reliable and efficient signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess