Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Analog Tunable Capacitor
Frequency 700MHz to 2.7GHz
RF Type GSM, LTE, W-CDMA
Case / Package 4-FlipChip
Win Source Part Number 1103823-STPTIC-27L2C5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPTIC-27L2C5 CAD Model

Description

The STPTIC-27L2C5 is a state-of-the-art product from STMicroelectronics, designed to cater to the needs of modern electronics with its high-performance capabilities. This component is part of STMicroelectronics' extensive portfolio of semiconductor solutions, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Integration: The STPTIC-27L2C5 integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for electronic systems.
  • Energy Efficiency: With its low power consumption, the device contributes to the energy efficiency of the end product, making it suitable for battery-powered applications and those requiring minimal power wastage.
  • Performance: The device boasts high-speed operation, ensuring that it can keep pace with the demands of the latest high-performance circuits.
  • Durability: Built to withstand harsh conditions, the STPTIC-27L2C5 maintains its functionality across a wide range of temperatures and operating conditions.
  • Compact Form Factor: The small footprint of the component allows for its use in space-constrained applications, enabling designers to create compact and sleek product designs.

Applications

The versatility of the STPTIC-27L2C5 makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Medical Devices

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STPTIC-27L2C5 is manufactured with stringent quality control processes and is backed by comprehensive technical support from STMicroelectronics' team of experts. Customers can rely on the robust performance of this component and the support infrastructure that accompanies it.

For detailed specifications, application notes, and further information, users are encouraged to consult the official datasheet and product resources provided by STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
SMT GaAs HBT MMIC x4 ACTIVE FREQUENCY MULTIPLIER, 11.4 - 13.2 GHz OUTPUT | IC MULTIPLIER ACTIVE X4 24-QFN
Lowest to $120.2000
ECAD model for HMC695LP4E
Analog Devices Inc.
IC MULTI X3 PASSIVE DIE / RF IC Frequency Multiplier Radar 23.3GHz ~ 30GHz Die
Need more? Email Us
ECAD model for HMC-XTB110
CML Microcircuits
CLASS A AND CLASS B AIS BASEBAND / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Lowest to $56.8145
ECAD model for CMX910L9
SANYO Semiconductor (U.S.A) Corporation
FM IF Amplifier for Car Radio
Need more? Email Us
ECAD model for LA1150N
Analog Devices Inc.
SMT GaAs HBT MMIC DIVIDE-BY-8, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Lowest to $12.3956
ECAD model for HMC434E
Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47912A2GE1AM
Linear Technology
16-Bit IF/Baseband Receiver Subsystem
Lowest to $159.1579
ECAD model for LTM9001CV-BA
Analog Devices Inc.
GSM Power Management System
Lowest to $8.2286
ECAD model for ADP3402ARU
Texas Instruments
PLLatinum™ Frequency Synthesizer System with Integrated VCO | IC FREQ SYNTH W/INT VCO 28WQFN
Lowest to $4.3313
ECAD model for LMX2502LQ1635

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8860 $66.4500
180+ $0.7270 $130.8600
280+ $0.7044 $197.2320
380+ $0.6816 $259.0080
495+ $0.6589 $326.1555
660+ $0.5907 $389.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention