Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr CML Microcircuits
Series -
Package Tray
Product Status Active
Function Baseband Processor
Frequency -
RF Type General Purpose
Secondary Attributes 3V ~ 3.6V Supply
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number CMX910
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1355375-CMX910L9
Ultra Librarian 3D Model Ultra Librarian CMX910L9 CAD Model

Description

The CML Microcircuits CMX910L9 is a general-purpose RF module designed for baseband processing.

  • Package: 64-LQFP (10x10)
  • Supply Voltage: 3V to 3.6V
  • Application: RF
  • Mounting Type: Surface Mount
  • Packaging: Tray

You May Also Be Interested in

Semtech Corporation
SX9210 LOW POWER WEARABLE
Lowest to $0.7280
ECAD model for SX9210ICSTRT
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24QFN
Lowest to $266.6270
ECAD model for HMC642ALC5TR
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2 / RF IC Frequency Multiplier General Purpose 2.2GHz ~ 3.8GHz
Lowest to $14.6242
ECAD model for KC2-19+
Analog Devices Inc.
IC DIVIDER X4 PRESCALER 16-QFN / RF IC Divide-by-4 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $52.8300
ECAD model for HMC493LP3ETR
CML Microcircuits
CMX7241Q3: PMR/LMR COMMON PLATFO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 48-VQFN (7x7)
Lowest to $29.1293
ECAD model for CMX7241Q3
Analog Devices Inc.
IC MULTIPLIER X2 24-QFN
Lowest to $73.8637
ECAD model for HMC575LP4
Analog Devices Inc.
SMT GaAs HBT MMIC DIVIDE-BY-8, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Lowest to $12.3956
ECAD model for HMC434E
Analog Devices Inc.
Dual IF Receiver
Lowest to $5.8253
ECAD model for AD6643BCPZRL7-250
M/A-Com Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE / RF IC LNA, Switch General Purpose 1GHz ~ 6GHz 35dB LNA Gain 20-QFN (6x6)
Lowest to $20.2916
ECAD model for MAMF-011119-TR3000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.8145 $56.8145
3+ $46.6171 $139.8513
4+ $45.1603 $180.6412
6+ $43.7035 $262.2210
7+ $42.2467 $295.7269
9+ $37.8764 $340.8876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 510 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention